EN
  • EN
  • DE

L296PHT

Part No L296PHT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH CURRENT SWITCHINGREGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 9V
Voltage Input MAX 46V
Output Voltage 5.1V
Output Voltage MAX 40V
Output Current 4A
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package Multiwatt-15 (Horizontal, Bent and Staggered Leads)
Manufacturer Package 15-Multiwatt
Win Source Part Number 1194157-L296PHT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name L296P
Introduction Date August 14, 1995
Country of Origin China ,India ,Malaysia ,Morocco ,Philippines ,Republic of Korea ,Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L296PHT CAD Model

Description

STMicroelectronics L296PHT High Current Switching Regulator

The L296PHT from STMicroelectronics is a robust high current switching regulator designed to deliver efficiency and reliability for a wide range of applications. This powerful component is capable of handling up to 4A of output current with a voltage range between 5.1V to 40V, making it an ideal choice for demanding power supply requirements.

Key Features

  • High Output Current: The L296PHT can provide up to 4A of output current, suitable for high-power applications.
  • Adjustable Output Voltage: Users can set the output voltage from 5.1V to 40V, offering flexibility for various circuit designs.
  • Thermal Overload Protection: With built-in thermal protection, the device automatically shuts down in the event of overheating, safeguarding your circuitry.
  • Short Circuit Protection: The regulator includes short circuit protection to ensure stability and safety during unexpected conditions.
  • Efficiency: The switching regulator is designed for high-efficiency operation, reducing power loss and heat generation.

Applications

The versatility of the L296PHT switching regulator makes it suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Battery chargers
  • Power management for embedded systems

Advantages

The L296PHT offers several advantages that make it a go-to choice for power regulation needs:

  • Flexibility: With its adjustable output, it caters to a wide range of voltages, making it versatile for different design requirements.
  • Protection Features: The inclusion of thermal and short circuit protection enhances the overall durability and reliability of the device.
  • Efficient Operation: Its design prioritizes efficient use of power, which is crucial for portable and energy-sensitive applications.

In conclusion, the L296PHT high current switching regulator from STMicroelectronics stands out as a high-performance solution for complex power management challenges. Its robust feature set and protective measures ensure that it delivers not just power, but also peace of mind.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess