EN
  • EN
  • DE

L4923L

Part No L4923L
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1019774-L4923L
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L4923L CAD Model

Description

The L4923L from STMicroelectronics is a highly integrated power management integrated circuit (PMIC), designed to offer a compact, efficient, and versatile solution for power regulation in automotive applications. This advanced device is engineered to meet the stringent requirements of the automotive industry, providing reliable performance in a wide range of operating conditions.

Key Features

  • Voltage Regulation: The L4923L includes a low-dropout voltage regulator (LDO) that ensures stable output voltage, even with variations in input voltage or load conditions. This makes it suitable for sensitive electronic components that require consistent power.
  • Power-On Reset: With an integrated power-on reset circuit, the device ensures that microcontrollers and other digital components are properly reset at power-up, enhancing system reliability.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the system it powers from damage due to excessive heat, thereby ensuring longevity and safe operation.
  • Low Quiescent Current: The L4923L is optimized for low quiescent current, which is critical for reducing power consumption, especially in battery-powered automotive applications.

Applications

The L4923L is ideal for a range of automotive applications, including:

  • Body control modules
  • Instrument clusters
  • Infotainment systems
  • Telematics

Technical Specifications

The L4923L offers a comprehensive set of technical specifications designed to meet the needs of modern automotive systems:

  • Input Voltage Range: Optimized for automotive battery voltages
  • Output Voltage Accuracy: Ensures precise power delivery
  • Package: Available in a robust package suitable for harsh automotive environments

Conclusion

The L4923L from STMicroelectronics represents a cutting-edge solution for power management in automotive applications, offering reliability, efficiency, and a feature set tailored to the needs of modern vehicles. With its integrated features and robust design, the L4923L is an excellent choice for designers looking to enhance the performance and reliability of their automotive systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess