EN
  • EN
  • DE

L4940D2M5-TR/SA

Part No L4940D2M5-TR/SA
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1509+
Reference case TO263
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739185-L4940D2M5-TR/SA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4940D2M5-TR/SA CAD Model

Description

STMicroelectronics L4940D2M5-TR/SA Low Drop Voltage Regulator

The L4940D2M5-TR/SA is a robust low drop voltage regulator designed and manufactured by STMicroelectronics, one of the industry leaders in semiconductor solutions. This component is part of the L4940 series, known for their high efficiency and reliability in providing stable output voltages. With its precise voltage regulation and low dropout performance, the L4940D2M5-TR/SA is an excellent choice for sensitive electronic applications requiring a consistent 5V supply.

This regulator is capable of delivering up to 1.5A of output current while maintaining a low dropout voltage of just 450mV at maximum load, which significantly enhances the efficiency of the system it is integrated into. The device operates over a wide input voltage range, making it versatile for various applications, from automotive to industrial and consumer electronics.

The L4940D2M5-TR/SA comes in a compact TO-263 (D2PAK) surface-mount package, which is ideal for space-constrained applications. The device features thermal shutdown and current limiting, ensuring protection against overloading and overheating, which increases the reliability and longevity of both the regulator and the overall system.

Additionally, the L4940D2M5-TR/SA boasts a low quiescent current, which is beneficial for battery-powered devices as it helps to prolong battery life. The regulator's fast transient response ensures stable performance even under dynamic load conditions, making it suitable for high-performance applications.

Integrating the L4940D2M5-TR/SA into a circuit is straightforward, requiring minimal external components, which simplifies the design process and accelerates the time to market for products. Its robustness and ease of use make it a preferred choice for engineers and designers looking for a reliable voltage regulation solution.

In summary, the STMicroelectronics L4940D2M5-TR/SA is a high-quality, low drop voltage regulator that offers excellent performance for a wide range of applications. Its protective features, low power consumption, and ease of integration make it a valuable component for any power management system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9275 $65.5650
13+ $8.9663 $116.5619
20+ $8.6856 $173.7120
28+ $8.4061 $235.3708
36+ $8.1254 $292.5144
48+ $7.2846 $349.6608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess