EN
  • EN
  • DE

L4969URTR-E

Part No L4969URTR-E
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 20PWRSOIC  /  Keypads and Alarm Systems Interface PowerSO-20
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Not For New Designs
Applications Keypads and Alarm Systems
Interface Serial
Voltage - Supply 6V ~ 28V
Package / Case 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-20
Mounting SMD (SMT)
Base Product Number L4969
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 600
Win Source Part Number 1024661-L4969URTR-E
Ultra Librarian 3D Model Ultra Librarian L4969URTR-E CAD Model

Description

Introducing the L4969URTR-E Voltage Regulator by STMicroelectronics

The L4969URTR-E is a cutting-edge electronic component designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust voltage regulator is engineered to deliver high performance and reliability for a wide range of automotive and industrial applications. Its compact and efficient design makes it an excellent choice for systems where space is at a premium and power efficiency is crucial.

Key Features of the L4969URTR-E

  • High-Voltage Capability: The L4969URTR-E is capable of handling input voltages up to 50V, making it suitable for environments with fluctuating power supplies or where higher voltage levels are needed.
  • Low Dropout Voltage: It features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thereby minimizing power loss and heat generation.
  • Thermal Protection: The device includes built-in thermal shutdown protection that safeguards it against overheating, thus enhancing its durability and longevity.
  • Output Current: It is capable of delivering an output current of up to 100mA, sufficient for powering a variety of electronic circuits and components.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the requirements of the connected load, providing flexibility and customization for specific application needs.

Applications

The versatility of the L4969URTR-E allows it to be used in a multitude of applications including, but not limited to:

  • Automotive systems such as power control modules and sensors
  • Industrial automation systems requiring stable voltage supplies
  • Power management solutions for embedded systems
  • Consumer electronics where energy efficiency is a priority

With its robust design and adaptable performance characteristics, the L4969URTR-E from STMicroelectronics is an ideal solution for designers looking to improve the efficiency and reliability of their power supply circuits. Its small form factor, combined with its high-voltage capability and thermal protection features, ensures that it meets the stringent requirements of today’s electronic devices.

You May Also Be Interested in

Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Texas Instruments
PATTI / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess