EN
  • EN
  • DE

L4973D5.1

Part No L4973D5.1
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 8V to 55V Step Down Single-Out 5.1V to 50V 3.5A 20-Pin SO Tube / IC REG BUCK ADJ/5.1V 3.5A 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 55V
Nominal Output Voltage (Min/Fixed) 5.1V (5.1V)
Maximum Output Voltage 50V
Output Current 3.5A
Frequency - Switching 100kHz to 300kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 002282-L4973D5.1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name L4973D5.1
Introduction Date September 12, 2001
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian L4973D5.1 CAD Model

Description

STMicroelectronics L4973D5.1 Voltage Regulator

The L4973D5.1 from STMicroelectronics is a versatile 3.5A step-down monolithic power switching regulator delivering a fixed output voltage of 5.1V. It operates from a wide input voltage range of 8V to 55V, making it suitable for a variety of applications, including but not limited to automotive, industrial, and consumer electronics.

This regulator features an internal control circuit that brings an array of functionalities. It offers excellent output voltage regulation, ensuring that devices receive a constant and reliable power supply. The L4973D5.1 also includes a soft-start function that minimizes inrush current during startup, enhancing the product's reliability and extending its lifespan.

Efficiency is a key aspect of the L4973D5.1, and it achieves this through pulse-by-pulse current limiting and an automatic step-down mode that reduces operating frequency under light-load conditions. This not only conserves power but also reduces thermal stress, contributing to the regulator's robust performance in a wide range of operating conditions.

Protection features are integral to the design of the L4973D5.1. The device includes thermal shutdown, which prevents damage from overheating, and overcurrent protection, safeguarding the regulator and the downstream circuitry from excessive current draw. Additionally, the unit has a shutdown pin that allows the user to turn off the regulator, further conserving power when the system is in standby or not in use.

For design flexibility, the L4973D5.1 is available in a 15-lead Multiwatt package, which is designed to handle the power dissipation and has a heat sink tab for improved thermal management. Its compact size and leaded package make it easy to integrate into a wide range of board layouts.

In summary, the L4973D5.1 voltage regulator from STMicroelectronics is a powerful solution for applications requiring a stable 5.1V supply with high current capability. It combines efficiency, reliability, and protection features in a design that is both versatile and easy to use.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2834 $50.2672
20+ $5.1556 $103.1120
31+ $4.9945 $154.8295
42+ $4.8334 $203.0028
54+ $4.6723 $252.3042
72+ $4.1890 $301.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess