EN
  • EN
  • DE
  • IT

L4974

Part No L4974
Manufacturer STMicroelectronics
Description 3.5A SWITCHING REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194281-L4974
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4974 CAD Model

Description

Introducing the L4974 from STMicroelectronics

The L4974 from STMicroelectronics is a robust and versatile 3.5A step-down monolithic power switching regulator capable of delivering high-quality performance for a wide range of applications. Designed with advanced integrated circuit technology, this device is perfect for projects requiring a compact, efficient, and reliable power management solution.

The L4974 operates at a switching frequency of up to 100 kHz, which can be either synchronized with an external clock or programmed internally with a simple resistor. This flexibility allows designers to optimize the regulator for efficiency or to minimize external component sizes, depending on the application's needs. Its input voltage range spans from 8V to 55V, making it suitable for systems that experience wide fluctuations in power supply levels or that operate in environments with variable input sources.

One of the standout features of the L4974 is its ability to maintain a high level of efficiency across a broad spectrum of operating conditions. This is achieved through its pulse-by-pulse current limit circuitry and an innovative topology that reduces power losses. Moreover, the inclusion of thermal shutdown and overvoltage protection ensures that the device and the systems it powers are safeguarded against a range of potential issues, from overheating to unexpected power surges.

With its built-in 5.1V reference voltage output, the L4974 can be used in conjunction with external components to create a custom voltage regulation solution tailored to specific requirements. Additionally, the device features an error amplifier, soft-start circuit, and a shutdown function that can be activated via a TTL signal, providing further control and power-saving opportunities.

Whether it's used in consumer electronics, automotive applications, or industrial systems, the L4974 is an excellent choice for designers looking for a power switching regulator that combines performance, reliability, and versatility. Its compact size and minimal external component requirements make it a highly practical solution for space-constrained applications, while its robust protection features ensure long-term reliability.

Explore the potential of the L4974 for your power management needs and benefit from the quality and innovation that STMicroelectronics brings to the table.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8699 $74.6097
7+ $20.4062 $142.8434
10+ $19.7684 $197.6840
14+ $19.1307 $267.8298
18+ $18.4930 $332.8740
24+ $16.5800 $397.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,736 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess