EN
  • EN
  • DE

L4988MD

Part No L4988MD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Low drop voltage regulator | IC REG LINEAR 5V 200MA 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 31V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.5V at 200mA
Output Current 200mA
Current - Quiescent (Iq) 150μA
Maximum Supply Current 2.5mA
PSRR 60dB (100Hz)
Control Features Reset, Watchdog
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L4988
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194288-L4988MD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4988MD CAD Model

Description

The L4988MD from STMicroelectronics is a state-of-the-art integrated circuit designed for driving stepping motors. This high-performance device operates as a dual full-bridge driver capable of delivering output currents up to 3.5 A with a supply voltage range of 8 V to 52 V. The L4988MD is an ideal solution for a wide range of applications, including but not limited to, printers, robotics, and industrial automation systems, where precise motor control is essential.

Key Features

  • Operating Voltage Range: The L4988MD operates efficiently with a supply voltage ranging from 8 V to 52 V, making it versatile for various stepping motor applications.
  • High Output Current: With the ability to deliver up to 3.5 A per phase, this driver can handle powerful stepper motors for demanding tasks.
  • Integrated Dual Full-Bridge: The dual full-bridge configuration allows for the independent control of two stepper motors, or the parallel operation for increased current handling capability.
  • Overcurrent Protection: The L4988MD features overcurrent protection, which safeguards the device and the motor from damage due to excessive current.
  • Thermal Shutdown: An in-built thermal shutdown feature prevents overheating, ensuring the longevity and reliability of the driver under strenuous conditions.
  • Cross-Conduction Protection: This safety feature prevents simultaneous cross-conduction, enhancing the performance and safety of the motor control system.

Applications

The versatility and robustness of the L4988MD make it suitable for a diverse array of applications. It is commonly used in:

  • Office automation machines such as printers and scanners
  • Industrial machines like CNC machines and robotic arms
  • Medical equipment requiring precise motor control
  • Consumer electronics where stepper motor control is needed

Conclusion

STMicroelectronics' L4988MD is a highly reliable and efficient solution for driving stepper motors in various applications. Its robust design and comprehensive protection features ensure optimal performance and protection for both the IC and the motors it controls. Whether for industrial, commercial, or consumer use, the L4988MD represents an excellent choice for designers looking for a high-quality stepper motor driver.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess