EN
  • EN
  • DE

L5991AD13TR

Part No L5991AD13TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 20 V
Frequency - Switching Up to 1MHz
Duty Cycle (Max) 93%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Soft Start
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 018256-L5991AD13TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L5991AD13TR CAD Model

Description

The L5991AD13TR is a sophisticated power controller designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This power management IC is tailored for high-performance applications requiring efficient control of power supply systems. It is a testament to STMicroelectronics' commitment to providing advanced solutions for energy management and conservation.

Key Features

  • Versatile Voltage Range: The L5991AD13TR operates over a broad voltage range, making it suitable for a variety of power supply applications.
  • High-Efficiency Operation: Engineered for maximum efficiency, this controller helps to reduce power loss and heat generation within electronic systems.
  • Precision Control: With its precision voltage regulation and control features, the L5991AD13TR ensures stable and reliable power delivery to the load.
  • Protection Features: The device includes multiple protection mechanisms such as overvoltage, overcurrent, and thermal shutdown to safeguard the system from potential damage.
  • Compact Package: The L5991AD13TR comes in a compact package, ideal for space-constrained applications.

Applications

The L5991AD13TR is versatile enough to be used in a wide array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Power management for consumer electronics
  • Industrial control systems
  • Telecommunication equipment

Product Specifications

The L5991AD13TR is available in a tape and reel package, which facilitates automated assembly and is suitable for high-volume production environments. Its design is optimized for minimal external components, thereby reducing overall system cost and complexity.

Quality and Reliability

STMicroelectronics ensures that the L5991AD13TR meets the highest quality and reliability standards. The device undergoes rigorous testing and quality assurance processes to guarantee performance in even the most demanding situations.

With its combination of efficiency, precision, and robust protection features, the L5991AD13TR from STMicroelectronics stands out as an exceptional choice for power control in modern electronic systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9575 $51.4475
31+ $3.2472 $100.6632
48+ $3.1457 $150.9936
66+ $3.0443 $200.9238
85+ $2.9428 $250.1380
114+ $2.6384 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,485 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess