EN
  • EN
  • DE
  • IT

L6201PSTR

Part No L6201PSTR
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 20POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300 mOhm
Channel Output Current 4A
Supply Voltage - Operating 12 V to 48 V
Voltage - Load 12 V to 48 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Bootstrap Circuit
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 018259-L6201PSTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6201PSTR CAD Model

Description

STMicroelectronics L6201PSTR - Full-Bridge PWM Motor Driver

The L6201PSTR from STMicroelectronics is a powerful full-bridge driver designed specifically for precision motor control applications. This integrated circuit is capable of driving inductive loads with currents up to 1 A per channel and operating voltages from 8 V to 52 V, making it an ideal choice for a wide range of automation and control systems.

One of the standout features of the L6201PSTR is its ability to operate in full, half, quarter, or eighth step modes for bipolar stepper motors, which allows for precise control of motor phases and smooth operation. Additionally, the device offers a PWM current controller with adjustable off-time to ensure efficient management of the power delivery to the motor.

The L6201PSTR incorporates a range of protective features to ensure reliability and longevity in challenging conditions. These include thermal shutdown, under-voltage lockout, and crossover-current protection. With these safeguards, the device can prevent damage caused by over-current, excessive heat, or voltage drops, thereby maintaining optimal performance and protecting the investment in the motor system.

Designed with versatility in mind, the L6201PSTR is suitable for a variety of applications, including but not limited to, robotics, CNC machines, factory automation, and precision positioning systems. Its PowerSO20 package is compact and efficient, making it easy to integrate into existing designs without requiring significant board space.

For developers and engineers looking to implement the L6201PSTR into their designs, STMicroelectronics provides comprehensive technical documentation, including datasheets, application notes, and design resources. This support facilitates a streamlined development process, allowing for rapid deployment of motor control solutions in commercial and industrial products.

In summary, the L6201PSTR full-bridge PWM motor driver is a testament to STMicroelectronics' commitment to providing high-performance, reliable, and versatile components for advanced motor control applications. Its robust feature set and protective measures ensure that it is capable of driving the most demanding motor applications with precision and efficiency.

You May Also Be Interested in

ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Lowest to $21.8618
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
ON Semiconductor
IC HALF BRIDGE DRVR 50A 33WQFNW
Lowest to $49.2632
Harris Corporation
IC HALF/FULL BRIDGE DRIVER 20DIP
Lowest to $48.0909
Infineon Technologies
IC HALF BRIDGE DRIVER 10A 31PQFN
Lowest to $5.8219
ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
Infineon Technologies
IC HALF BRIDGE DRIVER 2.6A 23SOP
Lowest to $14.7147
NXP / Nexperia
EDP TO LVDS BRIDGE IC / Driver
Lowest to $6.0243
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.5272

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2019 $55.8171
20+ $5.0888 $101.7760
31+ $4.9297 $152.8207
42+ $4.7707 $200.3694
55+ $4.6117 $253.6435
73+ $4.1346 $301.8258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,030 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess