EN
  • EN
  • DE

L6219R013TR

Part No L6219R013TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Step Resolution 1, 1/2
Applications General Purpose
Output Current 500mA
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 4.5V ~ 10V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L6219R
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1194350-L6219R013TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6219R013TR CAD Model

Description

Overview of STMicroelectronics L6219R013TR

The L6219R013TR is a versatile and robust dual full-bridge driver designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is specifically engineered to drive bipolar stepper motors or bidirectional control of two DC motors. It is a powerful and efficient solution for a wide range of applications requiring precise motor control, including printers, automation systems, and robotic applications.

Key Features

  • Operating Voltage Range: The device operates on a supply voltage ranging from 10V to 46V, making it suitable for a variety of motor specifications and ensuring compatibility with different system voltages.
  • Output Current Capacity: It can deliver up to 750mA per channel, allowing it to drive a wide array of stepper motors and DC motors with sufficient power for most medium to light applications.
  • Integrated Protection Features: The L6219R013TR comes with built-in thermal shutdown, crossover-current, and under-voltage lockout protection, ensuring the longevity and reliability of both the driver and the motor.
  • High Efficiency: Thanks to its low on-resistance of the output stages, the device ensures high efficiency, minimizing power loss and heat generation during operation.
  • Logic Inputs Compatible with Standard TTL and CMOS: The driver can be easily interfaced with a microcontroller or other logic controllers, providing flexibility in system design.

Package and Quality

The L6219R013TR comes in a heat-dissipating Multiwatt15 (Horizontal) package, which aids in maintaining optimal operating temperatures. This packaging also facilitates easier mounting on printed circuit boards. Manufactured by STMicroelectronics, a company known for its commitment to quality and environmental stewardship, the L6219R013TR complies with the highest industry standards for performance and reliability.

Applications

With its robust design and comprehensive feature set, the L6219R013TR is an excellent choice for driving stepper motors in a variety of applications, including but not limited to:

  • Automated equipment
  • Office automation machines
  • 3D printers
  • Textile machinery
  • Small robotics

Overall, the L6219R013TR stepper motor driver from STMicroelectronics represents a reliable and efficient solution for designers looking to enhance the performance and precision of their motor-driven applications.

You May Also Be Interested in

NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-36 Gate Drivers RoHS
Lowest to $163.4329
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8806 $60.4926
49+ $2.3631 $115.7919
76+ $2.2892 $173.9792
105+ $2.2153 $232.6065
135+ $2.1414 $289.0890
181+ $1.9196 $347.4476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,600 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess