EN
  • EN
  • DE

L6227

Part No L6227
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description DMOS DUAL FULL BRIDGE DRIVER WITH PWM CURRENT CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 292287-L6227
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6227 CAD Model

Description

STMicroelectronics L6227 - Dual DMOS Full Bridge Driver

The L6227 from STMicroelectronics is a high-performance dual full bridge driver designed to drive inductive loads such as relays, solenoids, DC and bipolar stepping motors with efficiency and ease. This integrated circuit (IC) is capable of delivering output currents up to 1 A per channel and operating voltages from 8 V to 52 V, making it an excellent choice for a wide range of applications.

Key Features

  • Operating Voltage Range: The L6227 is designed to handle a broad range of supply voltages from 8 V to 52 V, ensuring compatibility with a variety of power sources and systems.
  • High Output Current: Each channel of the L6227 can deliver up to 1 A, providing sufficient power for a multitude of inductive loads.
  • Integrated Protection: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout features to safeguard the IC and the system it controls against fault conditions.
  • Cross Conduction Protection: The L6227 boasts a patented circuitry that prevents cross conduction, enhancing the performance and reliability of the driver.
  • Low RDS(on) Outputs: The low on-resistance of the output stages ensures reduced power dissipation and improved efficiency.

Applications

The L6227 is versatile and can be used in a variety of applications, including:

  • Bipolar Stepper Motor Driving
  • DC Motor Driving
  • Position and Velocity Servo Controls
  • Factory Automation
  • Robotics

Design Support

STMicroelectronics provides extensive support for the L6227, including application notes, selection guides, and simulation tools to assist designers in implementing the driver into their projects efficiently. The availability of development kits and evaluation boards further simplifies the prototyping process, enabling rapid testing and deployment of systems using the L6227.

For engineers and designers seeking a reliable and robust solution for driving inductive loads, the L6227 dual full bridge driver from STMicroelectronics offers a blend of performance, protection features, and versatility, making it an ideal choice for a multitude of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2271 $52.2710
21+ $4.8963 $102.8223
32+ $4.7309 $151.3888
46+ $4.4000 $202.4000
60+ $4.2346 $254.0760
74+ $4.0692 $301.1208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess