EN
  • EN
  • DE

L6562ADT

Part No L6562ADT
Manufacturer STMicroelectronics
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1640+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 739192-L6562ADT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6562ADT CAD Model

Description

STMicroelectronics L6562ADT - Power Factor Correction Controller

The L6562ADT from STMicroelectronics is a state-of-the-art Transition-Mode PFC (Power Factor Correction) controller, designed for driving PFC pre-regulators. This advanced controller is part of the L6562 family and is optimized for use in a variety of applications, including but not limited to adapters, LCD and PDP TV sets, and power supplies for printers and audio amplifiers.

With its highly integrated design, the L6562ADT offers a multitude of features that enhance system reliability and performance. It incorporates a fixed off-time control method that regulates an almost constant operating frequency, significantly improving the effectiveness of the PFC stage. The device's ability to operate in Transition Mode ensures that efficiency is maximized while the power factor is maintained close to unity, leading to compliance with international power quality standards such as EN61000-3-2.

The L6562ADT also features a proprietary multiplier design, which ensures minimal THD (Total Harmonic Distortion) and precise input voltage feedforward, further optimizing performance. Its totem-pole output stage, capable of 600mA source and 800mA sink current, is suitable for a wide range of MOSFETs, ensuring flexibility in your design choices.

Protection features are a cornerstone of the L6562ADT's design, with the inclusion of an effective two-level OVP (Over Voltage Protection) that prevents output voltage runaway during transient conditions. Additionally, the device boasts brownout protection, soft-start for a smoother startup, and a disable function that reduces power consumption in standby mode. The L6562ADT also integrates a low (≤70µA) start-up current and a low (≤4mA) quiescent current, optimizing power usage during both startup and normal operation.

Available in a compact SO-8 package, the L6562ADT is a versatile solution for designers looking to implement efficient PFC solutions in their power supply designs. Its robust feature set and high level of integration make it an ideal choice for modern, energy-conscious applications where power efficiency and reliability are paramount.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4127 $51.5875
260+ $0.3866 $100.5160
405+ $0.3736 $151.3080
580+ $0.3474 $201.4920
750+ $0.3344 $250.8000
935+ $0.3213 $300.4155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,270 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess