EN
  • EN
  • DE

L6712ADTR

Part No L6712ADTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 7.5 V to 15 V
Frequency - Switching 150kHz
Duty Cycle (Max) 80%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control, Phase Control, Power Good
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-SO
Win Source Part Number 109752-L6712ADTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6712ADTR CAD Model

Description

The L6712ADTR is a sophisticated power management integrated circuit (PMIC) from STMicroelectronics, designed to cater to the demanding needs of modern computing and electronics applications. This versatile IC is engineered to provide a high-efficiency power solution, ensuring reliable operation and extending the life of the end product.

Key Features

  • Multi-Phase Buck Converter: The L6712ADTR features a multi-phase buck converter, which allows for efficient voltage regulation across a range of loads, improving performance and reducing thermal stress on the system.
  • Versatile Power Management: It supports various CPU and system power requirements, making it ideal for use in desktop and notebook computers, as well as in embedded systems and servers.
  • Programmable Output Voltage: The output voltage is programmable via a serial VID interface, offering flexibility and precision to meet the specific needs of the application.
  • Dynamic VID Technology: This technology allows for real-time voltage adjustments based on the processor's workload, optimizing power consumption and performance.
  • Integrated Drivers: The L6712ADTR includes integrated drivers that provide robust and efficient driving of the MOSFETs in the power stages.

Advanced Features

  • Thermal Management: The device includes features for thermal management, protecting the system from overheating by adjusting the power delivery as necessary.
  • Power Good Signal: A 'power good' signal is provided to indicate when the output voltage is within a specified range, ensuring stable operation before the system is fully activated.
  • Overvoltage Protection: The IC is equipped with overvoltage protection, safeguarding the system against voltage spikes and transients.

Applications

The L6712ADTR is suitable for a wide range of applications, including but not limited to:

  • Desktop and notebook PCs
  • Embedded systems
  • Networking equipment
  • Servers

With its robust feature set and adaptive power management capabilities, the L6712ADTR from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess