EN
  • EN
  • DE

PQ1L333M2ZPH

Part No PQ1L333M2ZPH
Manufacturer Sharp Microelectronics
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Sharp Microelectronics
Win Source Part Number 351538-PQ1L333M2ZPH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PQ1L333M2ZPH CAD Model

Description

The PQ1L333M2ZPH is a low-dropout (LDO) voltage regulator manufactured by Sharp Microelectronics, designed to provide a stable 3.3V output voltage. This regulator is commonly used in various electronic devices requiring a regulated power supply, particularly in battery-powered applications where efficiency and low voltage operation are critical. The PQ1L333M2ZPH features built-in overcurrent and thermal shutdown protection to enhance system reliability and prevent damage to the regulator and the load.

Applications

  • Portable electronics: Mobile phones, tablets, and other battery-powered devices.
  • Microcontroller power supplies: Providing a regulated 3.3V for microcontrollers in embedded systems.
  • Wireless communication modules: Supplying power to Wi-Fi, Bluetooth, and other wireless transceivers.
  • Sensor power supplies: Regulating the voltage for sensors in industrial and consumer applications.
  • Low-power logic circuits: Providing a stable voltage for digital logic circuits.

Features

  • 3.3V fixed output voltage: Provides a precisely regulated 3.3V output without the need for external components.
  • Low dropout voltage: Operates with a minimal voltage difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current.
  • Thermal shutdown protection: Shuts down the regulator if it exceeds a safe operating temperature.
  • Compact surface-mount package: Allows for efficient use of board space and easy integration.

Benefits

  • Extended battery life: Low dropout voltage maximizes efficiency, leading to longer battery life in portable devices.
  • Stable and reliable power: Provides a consistent voltage supply, improving the performance and reliability of electronic devices.
  • Simplified design: Fixed output voltage and integrated protection features simplify circuit design and reduce component count.
  • Enhanced system protection: Overcurrent and thermal shutdown protection prevent damage from faults and overload conditions.
  • Small footprint: Compact package allows for integration into space-constrained applications.

Additional Details

The PQ1L333M2ZPH typically operates with an input voltage range of 3.6V to 10V. The dropout voltage is typically around 0.2V at the rated output current. The regulator's overcurrent protection limits the output current to a safe level, preventing damage in case of a short circuit or overload. The thermal shutdown protection prevents thermal runaway by shutting down the regulator when the junction temperature exceeds a specified threshold. The compact surface-mount package is suitable for automated assembly and minimizes board space requirements. The regulator is ideal for applications where stable, efficient, and protected power supply is required. It is designed for efficient heat dissipation.

You May Also Be Interested in

Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess