EN
  • EN
  • DE

L6751B

Part No L6751B
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Digitally controlled dual PWM for Intel VR12 and AMD SVI | IC REG CTRLR DDR 2OUT 68VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Controller, DDR, Intel VR12, AMD SVI
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 2
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 68-VFQFN Exposed Pad
Supplier Device Package 68-VFQFPN (8x8)
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1194456-L6751B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6751B CAD Model

Description

The L6751B from STMicroelectronics is a highly integrated and efficient controller designed for synchronous buck converters, which are commonly used in computing and telecommunication applications. This advanced controller is equipped with a high-performance architecture that enables the design of compact and energy-efficient power supplies.

Key Features

  • High-Efficiency Operation: The L6751B is optimized for high efficiency across a wide range of load conditions, making it ideal for systems that require energy savings and reduced heat dissipation.
  • Advanced Control: It features a voltage-mode control with feed-forward, providing excellent line and load regulation and making it highly responsive to changes in input voltage and load.
  • Integrated Drivers: The device integrates high-current gate drivers for both the high-side and low-side MOSFETs, simplifying the design and reducing external component count.
  • Adjustable Switching Frequency: Designers can set the switching frequency from 100kHz to 1MHz, allowing for flexibility in optimizing the performance and size of the power supply.
  • Protection Features: The L6751B includes a comprehensive set of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure reliable operation under various conditions.

Applications

The versatility of the L6751B makes it suitable for a wide range of applications, particularly where efficient power conversion is critical. It is commonly used in:

  • Desktop and laptop computers
  • Servers and networking equipment
  • Telecommunication systems
  • DC-DC power modules
  • Point of Load (POL) applications

Design Support

STMicroelectronics provides comprehensive design support for the L6751B, including application notes, reference designs, and evaluation boards. This support helps designers to rapidly develop and optimize their power supply solutions, reducing time to market.

With its advanced features and robust design support, the L6751B is an excellent choice for designers looking to create high-efficiency, reliable power supplies for demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9545 $59.0900
48+ $2.4243 $116.3664
74+ $2.3493 $173.8482
102+ $2.2730 $231.8460
132+ $2.1968 $289.9776
176+ $1.9704 $346.7904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess