EN
  • EN
  • DE

L9462N

Part No L9462N
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC DVR HI SIDE MULTI MULTIWATT8  /  series Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tube
Base Product Number L9462
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25
Win Source Part Number 1210535-L9462N
Ultra Librarian 3D Model Ultra Librarian L9462N CAD Model

Description

The L9462N is a highly integrated power management integrated circuit (PMIC) designed and manufactured by STMicroelectronics. This advanced chip is engineered to cater to the demanding requirements of automotive applications, particularly those that necessitate a reliable and efficient power supply system.

Key Features

  • Multiple Output Channels: The L9462N features several output channels that provide different voltage levels, suitable for powering various components within automotive systems.
  • High-Efficiency Operation: With its integrated high-efficiency switching regulators, the L9462N ensures minimal power loss and optimal battery usage, which is crucial for the extended operation of automotive electronics.
  • Advanced Protection Circuits: The device includes a range of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system from electrical hazards.
  • Robust Design: The L9462N is built to withstand the harsh conditions typical of automotive environments, including wide temperature ranges and vibrations.

Applications

The L9462N is ideal for a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Body Control Modules (BCMs)
  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

The L9462N boasts an impressive set of technical specifications that make it a versatile choice for power management in automotive systems:

  • Input Voltage Range: Designed to accommodate the electrical system of most vehicles.
  • Multiple Regulated Outputs: Each tailored to meet the power requirements of specific system components.
  • Communication Interface: Includes interfaces for seamless integration with other automotive components.

Conclusion

In summary, the L9462N from STMicroelectronics is a comprehensive solution for automotive power management needs. Its combination of multiple output channels, high efficiency, advanced protection, and robust design make it an essential component for modern vehicle electronics, ensuring reliability and performance in a wide range of automotive applications.

You May Also Be Interested in

Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess