EN
  • EN
  • DE

L6751C

Part No L6751C
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Digitally controlled dual PWM for Intel VR12 and AMD SVI | IC REG CTRLR DDR 6OUT 72WPLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Applications Controller, DDR, Intel VR12, AMD SVI
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 6
Voltage - Output 0.25V ~ 1.52V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 72-WFLGA Exposed Pad
Supplier Device Package 72-WPLGA (6x6)
Family Part Number L6751
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1194457-L6751C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6751C CAD Model

Description

Product Overview: L6751C Controller from STMicroelectronics

The L6751C is a highly integrated and advanced controller designed by STMicroelectronics, tailored for the robust demands of modern power supply applications. This sophisticated component is part of STMicroelectronics' commitment to providing energy-efficient solutions for a wide array of electronic products.

Key Features

  • High Integration: The L6751C integrates several features that simplify the design of power supplies, including a high-voltage startup, a senseFET for primary side regulation, and an overload protection circuit.
  • Advanced Performance: With its high level of performance, the L6751C ensures efficient power conversion, which is crucial for reducing energy consumption and heat generation in electronic devices.
  • Flexibility: The controller supports a wide range of input voltages, making it suitable for various global applications and standards.
  • Protection Features: The L6751C is equipped with numerous protection features, including over-voltage, over-current, and thermal shutdown, which safeguard the power supply and the end device from potential damage.

Applications

The L6751C is ideal for a variety of applications, particularly where high efficiency and compact design are required. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • LED Drivers
  • Adapters for laptops and mobile devices
  • Standby power supplies for TVs and monitors

Technical Specifications

STMicroelectronics has designed the L6751C with the following technical specifications:

  • Voltage Range: Wide input voltage range compatibility
  • Frequency: High-frequency operation for reduced-size passive components
  • Package: Offered in a compact package to fit space-constrained applications

In conclusion, the L6751C controller from STMicroelectronics is a cutting-edge solution for designers looking to create efficient, reliable, and compact power supplies. Its integration of advanced features and protections ensures a high-quality performance that meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess