EN
  • EN
  • DE

L6751CTR

Part No L6751CTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DGTL DUAL 72WPLGA / DC to DC Cntrlr Hex-OUT PWM DC to DC Controller/Step Down Controller 72-Pin WPLGA EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Part Status Obsolete(EOL)
Applications Controller, DDR, Intel VR12, AMD SVI
Voltage - Input 10.8 V ~ 13.2 V
Number of Outputs 6
Voltage - Output 0.25 V ~ 1.52 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 72-WFLGA Exposed Pad
Manufacturer Package 72-WPLGA (6x6)
Win Source Part Number 778187-L6751CTR
Popularity Medium
Supply and Demand Status Limited
Family Name L6751C
Introduction Date February 21, 2013
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian L6751CTR CAD Model

Description

The L6751CTR from STMicroelectronics is a cutting-edge controller IC designed for the efficient management of power supplies in a wide array of electronic devices. This advanced controller is part of STMicroelectronics' commitment to providing high-performance power management solutions that meet the rigorous demands of modern electronics.

Key Features

  • High-Efficiency Operation: The L6751CTR boasts an innovative design that enables high-efficiency power conversion, which is crucial for reducing heat generation and improving the reliability and longevity of electronic systems.
  • Advanced Control: With its sophisticated control algorithms, this controller ensures stable operation under various load conditions, enhancing the performance and safety of the power supply.
  • Flexibility: The L6751CTR is designed to be versatile, supporting a range of topologies and applications. This makes it an ideal choice for designers looking to create flexible and scalable power supply systems.
  • Protection Features: It includes multiple protection features such as over-voltage, under-voltage, over-current, and thermal shutdown, which safeguard the power supply and the end application from potential damage.

Applications

The L6751CTR is suitable for a diverse set of applications, including but not limited to:

  • Desktop and server power supplies
  • Telecom and networking equipment
  • Flat-panel television and monitor power supplies
  • Industrial and medical power systems

Technical Specifications

With an operating junction temperature range from -40°C to 150°C, the L6751CTR can reliably function in extreme conditions. It comes in a compact package, which allows for a reduced footprint on the PCB, making it suitable for space-constrained applications.

Conclusion

The L6751CTR from STMicroelectronics represents a significant advancement in power supply control technology. Its combination of high efficiency, advanced features, and robust protection makes it an excellent choice for engineers and designers looking to create reliable and efficient power supply systems for their next-generation electronic products.

You May Also Be Interested in

Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6678 $175.1190
145+ $1.6135 $233.9575
190+ $1.5604 $296.4760
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess