EN
  • EN
  • DE

SRK2001L

Part No SRK2001L
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG CTLR AC-DC LLC RES 10SSOP  /  Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -25°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SSOP
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253038-SRK2001L
Ultra Librarian 3D Model Ultra Librarian SRK2001L CAD Model

Description

The SRK2001L from STMicroelectronics is a highly efficient synchronous rectification controller designed for Switch Mode Power Supplies (SMPS), specifically tailored for flyback converters. This advanced controller is an integral component for power supply designers looking to enhance the efficiency of their applications, reduce thermal stress, and improve overall system reliability.

Key Features

  • Adaptive Turn-Off Logic: The SRK2001L implements an adaptive turn-off logic that ensures optimal timing for MOSFET deactivation, minimizing power losses and enhancing efficiency.
  • High-Voltage Capability: With a wide Vcc operating range, the device is capable of handling high-voltage scenarios, making it suitable for a broad array of power applications.
  • Voltage Sensing: The SRK2001L includes an accurate voltage sensing feature for the drain-source voltage of the external MOSFET, ensuring precise control over the synchronous rectification process.
  • Easy Implementation: The controller's package is designed for simple implementation into existing circuit designs, facilitating a straightforward integration process for engineers.

Applications

The SRK2001L is versatile and can be used in a variety of applications, including:

  • Adapters and battery chargers
  • Consumer electronics power supplies
  • Telecom and server power supplies
  • Industrial and medical SMPS

Performance Advantages

Integrating the SRK2001L into your power supply design confers several performance advantages. Its synchronous rectification approach significantly increases the efficiency of flyback converters, especially under light-load conditions. This efficiency boost translates into lower operating temperatures, reducing the need for heat dissipation solutions and enabling the design of more compact and lightweight power supplies.

STMicroelectronics' commitment to quality and performance is evident in the SRK2001L, making it an excellent choice for manufacturers seeking to improve the efficiency and reliability of their power supply products.

You May Also Be Interested in

Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess