EN
  • EN
  • DE

L6911E

Part No L6911E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 5 BIT PROGRAMMABLE STEP DOWN CONTROLLER WITH SYNCHRONOUS RECTIFICATION | IC REG CTRLR BUCK 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 12V
Switching Frequency 200kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating 0°C ~ 125°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Family Part Number L6911
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1194466-L6911E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6911E CAD Model

Description

Product Overview: L6911E Voltage Regulator from STMicroelectronics

The L6911E is a versatile and efficient voltage regulator designed by STMicroelectronics, a leader in the semiconductor industry. This advanced power management integrated circuit (IC) is engineered to meet the rigorous demands of high-performance electronic systems, offering both precision and reliability in voltage regulation.

The L6911E is characterized by its dual-channel output, which allows for simultaneous regulation of two different voltages. Each channel is capable of delivering a high current output with excellent line and load regulation, ensuring stable operation under varying input conditions and load demands. This makes the L6911E an ideal solution for complex digital systems that require multiple supply voltages, such as microprocessors, microcontrollers, and digital signal processors (DSPs).

One of the standout features of the L6911E is its wide input voltage range, accommodating a variety of power sources and enabling its use in a broad range of applications. The device also includes built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the electronic system against potential damage caused by abnormal operating conditions.

The L6911E offers flexibility in application design, thanks to its adjustable output voltages. Designers can set the desired output voltage using external resistors, allowing for precise tuning to meet specific requirements. Additionally, the regulator's fast transient response is critical for maintaining voltage stability during rapid changes in load, which is essential for high-speed digital circuits.

The compact package of the L6911E makes it suitable for space-constrained applications, while its power efficiency contributes to reduced thermal footprint and longer battery life in portable devices. With its combination of features, the L6911E from STMicroelectronics is a robust power management solution that can be confidently integrated into a wide array of electronic products, from consumer electronics to industrial control systems.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official datasheets and support documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess