EN
  • EN
  • DE

L6981NDR

Part No L6981NDR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 38 V, 1.5 A SYNCHRONOUS STEP-DOW / Buck Switching Regulator IC Positive Adjustable 0.85V 1 Output 1.5A 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Voltage - Input (Max) 38V
Voltage - Output (Min/Fixed) 0.85V
Voltage - Output (Max) 38V
Current - Output 1.5A
Frequency - Switching 400kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337106-L6981NDR
Ultra Librarian 3D Model Ultra Librarian L6981NDR CAD Model

Description

The L6981NDR is a high-efficiency, synchronous step-down regulator from STMicroelectronics, a global semiconductor leader. This regulator is part of the L6981 product series, known for its compact size, high performance, and energy efficiency. Designed to meet the needs of modern electronic applications, the L6981NDR is an ideal solution for powering the latest generation of microcontrollers, FPGAs, DSPs, and other digital ICs that require a stable and efficient power supply.

Key Features

  • Wide Input Voltage Range: The L6981NDR operates over a broad input voltage range from 4 V to 38 V, making it versatile for various applications, from industrial systems to consumer electronics.
  • Adjustable Output Voltage: Users can set the output voltage from 0.85 V to VIN, providing flexibility for powering different devices that require various voltage levels.
  • High Efficiency: With synchronous rectification and an advanced design, the L6981NDR achieves high efficiency, reducing power losses and improving thermal performance.
  • Compact Size: The device comes in a small 3x3 mm QFN package, allowing for space-saving designs and easy integration into space-constrained applications.
  • Peak Current Mode Control: The peak current mode control ensures fast transient response and easy loop stabilization.

Applications

The L6981NDR is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Portable devices and battery-powered systems

Additional Benefits

Additional features of the L6981NDR include overcurrent protection, thermal shutdown, and soft-start capability, which enhance the overall reliability and longevity of the end application. The regulator also supports synchronization to an external clock, which minimizes interference and noise in sensitive applications. With its robust design and comprehensive feature set, the L6981NDR from STMicroelectronics is a standout choice for designers seeking a high-performance power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9460 $58.3800
65+ $1.5968 $103.7920
100+ $1.5469 $154.6900
135+ $1.4970 $202.0950
175+ $1.4471 $253.2425
235+ $1.2974 $304.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,178 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess