EN
  • EN
  • DE

L7229-TR30JU7

Part No L7229-TR30JU7
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827131-L7229-TR30JU7
Ultra Librarian 3D Model Ultra Librarian L7229-TR30JU7 CAD Model

Description

The L7229-TR30JU7 is a state-of-the-art integrated circuit from STMicroelectronics, designed for high-performance applications requiring efficient power management. This versatile component is suitable for a wide range of products, from consumer electronics to industrial systems, offering reliability and durability that STMicroelectronics is known for.

Key Features

  • High Integration: The L7229-TR30JU7 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design of power management systems.
  • Efficiency: Designed with power efficiency in mind, this IC helps to minimize energy consumption, making it an ideal choice for battery-operated devices and eco-friendly applications.
  • Thermal Management: The device includes advanced thermal management features that help to keep the operating temperature within safe limits, ensuring longevity and stable performance.
  • Versatility: Its flexible design allows it to be used in various configurations, catering to a broad spectrum of voltage and current requirements across different applications.
  • Robustness: Manufactured with the robustness expected from STMicroelectronics, the L7229-TR30JU7 is built to withstand harsh conditions and provide consistent performance over time.

Applications

The L7229-TR30JU7 is an excellent choice for a variety of applications, including:

  • Power supply units
  • LED lighting systems
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable devices

Technical Specifications

The technical specifications of the L7229-TR30JU7 include a range of input voltages and output currents, a high-efficiency switching regulator, and built-in protection features such as overcurrent, overvoltage, and thermal shutdown. The device is available in a compact package, making it suitable for space-constrained applications.

For detailed technical information, designers and engineers are encouraged to consult the comprehensive datasheet provided by STMicroelectronics, which offers in-depth insights into the electrical characteristics, pin configurations, and application guidelines for the L7229-TR30JU7.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess