The L7806C2T from STMicroelectronics is a robust linear voltage regulator, designed to offer a fixed positive output voltage of 6V with an impressive output current capability of up to 1.5A. This device is part of the L78 series, which is renowned for its high efficiency, reliability, and ease of use. It is an ideal choice for a wide range of applications, including but not limited to consumer electronics, computer systems, and industrial equipment.
Key Features
- Output Voltage: Fixed at 6V, which is ideal for consistent power supply needs.
- Output Current: Capable of delivering up to 1.5A, making it suitable for powering a wide range of devices.
- Thermal Overload Protection: Ensures the regulator does not overheat, contributing to the safety and longevity of both the regulator and the application.
- Short Circuit Protection: Provides additional safety, protecting the device and the application in the event of a short circuit.
- Output Transistor Safe Operating Area Protection: Limits the output current to safe levels to prevent any damage.
- No External Components Required: Offers ease of design and simplicity in application, as it functions without the need for additional components.
Applications
The L7806C2T is versatile and can be used in a variety of applications. It is particularly well-suited for use in:
- Power supplies for electronic devices
- Motor control circuits
- LED lighting systems
- Microcontroller circuits
- Consumer electronics such as audio and video equipment
Package and Quality
The L7806C2T comes in a TO-220 package, which is known for its durability and excellent heat dissipation characteristics. STMicroelectronics adheres to strict quality control measures, ensuring that each voltage regulator meets the highest standards of performance and reliability.