EN
  • EN
  • DE

L7818CD2T

Part No L7818CD2T
Manufacturer STMicroelectronics
Description POSITIVE VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194524-L7818CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L7818CD2T CAD Model

Description

STMicroelectronics L7818CD2T Voltage Regulator

The L7818CD2T from STMicroelectronics is a robust linear voltage regulator designed to offer a fixed positive output voltage of 18V with a capability to deliver up to 1.5A of continuous current. This makes it an ideal choice for a wide range of applications, including but not limited to, consumer electronics, computer systems, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 18V, which is suitable for circuits that require a stable voltage supply.
  • Output Current: Capable of supplying up to 1.5A, which is sufficient for a multitude of moderate power requirements.
  • Package: Provided in a D2PAK package, known for its excellent power dissipation and space-saving footprint.
  • Thermal Overload Protection: Ensures the device remains safe from damage due to excessive heat by shutting down the output if the maximum operating temperature is exceeded.
  • Short Circuit Protection: Offers built-in protection against short circuits, enhancing the reliability and longevity of both the regulator and the connected load.
  • Low Dropout Voltage: Designed to maintain regulation with a minimal difference between the input and output voltages, making it efficient for applications with a limited input supply.

Applications

The L7818CD2T is versatile and can be used in various applications, including:

  • Power supplies for consumer electronics such as audio/video equipment
  • On-board regulation for computers and computer peripherals
  • Industrial hardware where a consistent 18V is necessary
  • Automotive applications that require a stable voltage in a high-vibration environment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the L7818CD2T voltage regulator is no exception. It is manufactured to meet high standards, ensuring reliability and performance in even the most demanding applications. With features like thermal overload and short circuit protection, users can trust this component to provide a stable power supply and safeguard their electronic devices.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess