EN
  • EN
  • DE

L78L12ABD

Part No L78L12ABD
Manufacturer STMicroelectronics
Description V REG +12V, SMD, 78L12, SO-8-8; Voltage Regulator Type: Positive; Voltage, Input Max: 35V; Voltage, Output Max: 12V;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SO
Max Input Voltage 40 V
Max Operating Temperature 125 °C
Min Input Voltage 40 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Output Voltage 12 V
Number of Outputs 1
Number of Pins 8
Output Current 100 mA
Output Type Fixed
Output Voltage 12 V
Polarity Positive
Quiescent Current 6.5 mA
REACH SVHC No SVHC
RoHS Compliant
Voltage 12 V
Win Source Part Number 1218409-L78L12ABD
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L78L12ABD CAD Model

Description

The L78L12ABD is a fixed output voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This device is part of the L78L series and is engineered to provide a stable 12V output with a current up to 100mA. It is an ideal choice for small-scale electronics that require a consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 12V output, essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 100mA, making it suitable for low power applications.
  • Thermal Overload Protection: Features built-in thermal shutdown to prevent damage from overheating.
  • Short Circuit Protection: Integrated short circuit protection ensures longevity and reliability of both the regulator and the connected components.
  • SO-8 Package: Comes in a small outline package, which is perfect for space-constrained applications.
  • Low Dropout Voltage: Functions efficiently with a very low voltage difference between the input and output.

Applications

The L78L12ABD is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Consumer electronics
  • Portable gadgets
  • Low power instrumentation
  • Linear power supplies

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L78L12ABD voltage regulator is no exception, with rigorous testing and quality control measures in place to ensure it meets the stringent standards required for electronic components. Its robust design ensures that it provides a reliable power source, contributing to the overall stability and longevity of your electronic projects.

Conclusion

Whether you're designing a new electronic device or looking for a reliable component for power regulation, the L78L12ABD from STMicroelectronics is an excellent choice. Its combination of features, protection mechanisms, and compact form factor make it an indispensable part of any low-power electronic system.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2025 $50.6250
605+ $0.1662 $100.5510
935+ $0.1610 $150.5350
1,285+ $0.1558 $200.2030
1,665+ $0.1506 $250.7490
2,225+ $0.1350 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess