EN
  • EN
  • DE

LTC3490ES8

Part No LTC3490ES8
Manufacturer Linear Technology
Description Single Cell 350mA LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208776-LTC3490ES8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3490ES8 CAD Model

Description

The LTC3490ES8, designed and manufactured by Linear Technology, is a robust and highly efficient LED driver tailored for single cell AA battery applications. This compact and versatile component is engineered to drive LEDs with consistent brightness, making it an ideal choice for portable lighting devices and low-power illumination systems.

Key Features:

  • High Efficiency: The LTC3490ES8 boasts an impressive efficiency rating, ensuring minimal power loss during operation and maximizing battery life for portable applications.
  • Single Cell Operation: Specifically designed to work with a single AA cell, this LED driver simplifies power supply design and reduces the overall component count.
  • Constant Current Drive: It delivers a constant current to the LED, providing stable light output which is not affected by variations in supply voltage or LED forward voltage.
  • Wide Input Voltage Range: The device operates with an input voltage range from 0.9V to 1.6V, accommodating the voltage drop that occurs as the AA battery discharges over time.
  • Integrated Schottky Diode: The LTC3490ES8 includes an integrated Schottky diode, which enhances efficiency and reduces the external parts count.
  • Compact S8 Package: Housed in a small S8 package, this LED driver is suitable for space-constrained applications.
  • Low Shutdown Current: It features a low shutdown current of less than 1µA, contributing to the conservation of battery power when the device is not in active use.

Applications:

The LTC3490ES8 is versatile enough for a wide range of applications, including:

  • Portable and handheld lighting
  • Emergency lighting
  • LED flashlights
  • Backup lighting systems
  • Low power decorative and architectural lighting

Technical Specifications:

For detailed technical specifications, please refer to the LTC3490ES8 datasheet provided by Linear Technology. The datasheet offers comprehensive information on electrical characteristics, pin configurations, application circuits, and more to ensure proper integration into your design.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0293 $68.1172
9+ $13.9732 $125.7588
13+ $13.5366 $175.9758
18+ $13.1000 $235.8000
23+ $12.6634 $291.2582
31+ $11.3537 $351.9647
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess