EN
  • EN
  • DE

MAX513CSD

Part No MAX513CSD
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Cost, Triple, 8-Bit Voltage-Output DACs with Serial Interface | IC DAC 8BIT V-OUT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Number of D/A Converters 3
Settling Time 70μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Supply Voltage , Analog ±2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Mounting Style SMD
Family Part Number MAX513
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214102-MAX513CSD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX513CSD CAD Model

Description

Maxim Integrated MAX513CSD Low-Power, Quad, 8-Bit Voltage-Output DAC with Serial Interface

The Maxim Integrated MAX513CSD is a highly integrated digital-to-analog converter (DAC) designed for precision applications requiring compact size and low power consumption. This quad, 8-bit voltage-output DAC is an ideal solution for battery-powered devices and other systems where power efficiency is paramount. The MAX513CSD comes in a small 14-pin SO package, making it suitable for space-constrained applications.

Featuring a serial interface, the MAX513CSD enables simple and efficient communication with microcontrollers and digital systems. Its 3-wire SPI/QSPI™/MICROWIRE™-compatible serial interface allows for easy integration into a wide range of systems without the need for complex parallel connections.

One of the key advantages of the MAX513CSD DAC is its low-power operation. With a single +5V supply, it consumes a mere 160µA of operating current, and in shutdown mode, the current drops to less than 1µA, significantly extending battery life in portable applications. The DAC also features a wide power supply range from +4.5V to +5.5V, providing flexibility in various system designs.

The MAX513CSD offers excellent dynamic performance, with a fast settling time of 6µs, making it suitable for high-speed applications that require quick response times. Each of the four DAC channels has a double-buffered input, allowing simultaneous updates to all DACs or individual updates to a single DAC channel.

For added versatility, the MAX513CSD includes a software-selectable shutdown mode, which reduces power consumption when the DAC is not in use. The device also provides a clear function that resets the output to zero-scale or mid-scale, depending on the logic level of the CLR input, allowing for precise control over the output signal.

In summary, the Maxim Integrated MAX513CSD is a reliable and efficient solution for systems that require multiple DAC channels with compact size, low power consumption, and easy interfacing. Its robust feature set makes it an excellent choice for portable instruments, automatic test equipment, digital gain and offset adjustment, and industrial process controls.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Intersil
Lowest to $7.1344

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4285 $51.4275
36+ $2.8132 $101.2752
56+ $2.7253 $152.6168
76+ $2.6373 $200.4348
99+ $2.5494 $252.3906
132+ $2.2857 $301.7124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess