EN
  • EN
  • DE

M74HC153M1R

Part No M74HC153M1R
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description HC253 DUAL 4 CHANNEL MULTIPLEXER 3 STATE OUTPUT HC153 DUAL 4 CHANNEL MULTIPLEXER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer STMicroelectronics
Win Source Part Number 308936-M74HC153M1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC153M1R CAD Model

Description

STMicroelectronics M74HC153M1R Dual 4-Channel Multiplexer

The M74HC153M1R is a high-speed CMOS Dual 4-Channel Multiplexer manufactured by STMicroelectronics. This integrated circuit is part of the HC family, featuring silicon-gate CMOS technology which ensures low power consumption and high noise immunity at the same time. It is a versatile component designed for use in a variety of digital applications, from signal routing and data selection to logic function generation.

This multiplexer contains two individual 4-channel multiplexers in a single package, each with its own 2-bit binary control input, A and B, and an enable input, E\bar{}. The device operates by selecting one of the four binary inputs for each multiplexer based on the A and B inputs and outputs the selected input to the corresponding Y output when the enable input is active low.

Key Features:

  • Logic Type: Dual 4-Channel Multiplexer
  • Operating Voltage Range: 2V to 6V, accommodating a wide range of applications and compatible with TTL levels.
  • High-Speed Performance: Fast switching times and high throughput make the M74HC153M1R suitable for high-speed data processing systems.
  • Low Power Consumption: The CMOS technology ensures low quiescent current, making it ideal for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide robust performance in noisy environments.
  • Multiple Package Options: Available in various packages, including SOIC, TSSOP, and DIP, providing flexibility for different PCB designs and space constraints.

The M74HC153M1R is also characterized by its pin-to-pin compatibility with other standard logic families, which simplifies the design process when upgrading systems. Its wide operating temperature range from -55°C to 125°C ensures reliability across various environmental conditions.

Whether you're designing complex digital systems or need a reliable component for signal routing, the M74HC153M1R from STMicroelectronics offers the performance and versatility required for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6759 $60.8310
210+ $0.5546 $116.4660
325+ $0.5373 $174.6225
445+ $0.5200 $231.4000
575+ $0.5027 $289.0525
770+ $0.4507 $347.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess