EN
  • EN
  • DE

MAX4219EEE+

Part No MAX4219EEE+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Triple High Speed Amplifier R-R O/P ±5.5V/11V 16-Pin QSOP / IC OPAMP BUFFER 200MHZ 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Buffer
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 200MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786150-MAX4219EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4219
Introduction Date December 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4219EEE+ CAD Model

Description

Introducing the MAX4219EEE+ High-Speed Op-Amp from Maxim Integrated

The MAX4219EEE+ is a precision, high-speed operational amplifier designed by Maxim Integrated, a leader in analog and mixed-signal products. This operational amplifier is well-suited for a wide range of applications, including data acquisition systems, communication systems, and active filtering. It provides a perfect blend of speed, accuracy, and low power consumption, making it an ideal choice for designers looking for a reliable and efficient op-amp.

Key Features:

  • High-Speed Performance: The MAX4219EEE+ boasts a high slew rate and a wide bandwidth, which is essential for fast signal processing applications. This ensures that signals are amplified without significant delay, maintaining the integrity of high-speed data.
  • Low Distortion: With its low harmonic distortion, the MAX4219EEE+ delivers clean amplification, which is critical for high-fidelity audio and instrumentation applications.
  • Low Power Consumption: Despite its high-speed capabilities, it operates with low power consumption. This makes it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Stable with High Capacitive Loads: The MAX4219EEE+ is designed to be stable with capacitive loads, ensuring consistent performance even in challenging conditions.
  • Single-Supply Operation: It can be operated from a single supply voltage, simplifying power supply design and reducing the overall component count.

Applications:

  • Data acquisition systems
  • Communication systems
  • Video processing
  • Active filters and amplifiers
  • ADC buffer amplifiers

The MAX4219EEE+ comes in a compact QSOP-16 package, which is ideal for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a versatile choice for both industrial and consumer products.

Maxim Integrated's commitment to quality and innovation is evident in the MAX4219EEE+, providing engineers with a high-performance op-amp that meets the demands of today's advanced electronic systems. Whether you're designing a professional audio interface or a high-speed data acquisition system, the MAX4219EEE+ offers the precision and speed required for top-notch performance.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4171 $51.2565
36+ $2.8038 $100.9368
56+ $2.7161 $152.1016
77+ $2.6285 $202.3945
99+ $2.5409 $251.5491
132+ $2.2781 $300.7092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess