EN
  • EN
  • DE

LM4880L

Part No LM4880L
Manufacturer UTC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP8
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 739337-LM4880L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4880L CAD Model

Description

The LM4880L is a Boomer series audio power amplifier from Unisonic Technologies Co., Ltd (UTC). This amplifier is designed to deliver high-quality audio output while operating at low supply voltages, making it suitable for portable audio devices, multimedia systems, and other battery-powered applications. It integrates two channels, enabling stereo audio amplification with minimal external components.

Applications

  • Portable audio players
  • Cell phones
  • Laptop computers
  • Multimedia speakers
  • Personal digital assistants (PDAs)
  • Other low-voltage audio applications

Features

  • Stereo audio amplifier
  • Low supply voltage operation
  • Integrated shutdown mode
  • Thermal shutdown protection
  • Short-circuit protection
  • Available in various package options (e.g., SOIC, TSSOP)
  • Minimal external components required

Benefits

  • Delivers high-quality audio output with low distortion
  • Extends battery life due to low supply voltage operation
  • Reduces power consumption in idle states with shutdown mode
  • Protects the amplifier from overheating with thermal shutdown
  • Ensures safe operation with short-circuit protection
  • Simplifies circuit design and reduces PCB space

Additional Details

The LM4880L is designed to operate at low supply voltages, typically ranging from 2.0V to 5.5V. It delivers a considerable output power into typical speaker loads, such as 8Ω or 4Ω speakers. The amplifier features a shutdown mode, which significantly reduces current consumption when the device is not actively amplifying audio, contributing to extended battery life. The integrated thermal shutdown protection prevents damage to the amplifier due to overheating. The short-circuit protection ensures that the amplifier can withstand short-circuit conditions without being damaged. It’s commonly available in surface-mount packages like SOIC and TSSOP, which facilitate automated assembly processes. The low external component count simplifies the overall design and reduces the bill of materials cost.

This audio amplifier is also used in voice-enabled devices, gaming consoles, and other electronic gadgets requiring audio output. Its high power supply rejection ratio (PSRR) minimizes the impact of power supply noise on the audio signal, ensuring cleaner audio reproduction. The LM4880L provides a cost-effective solution for high-quality audio amplification in various applications. The amplifier's low total harmonic distortion plus noise (THD+N) ensures faithful audio reproduction. It offers flexibility in circuit design, allowing for adjustable gain settings to optimize audio output levels. The amplifier is designed for ease of use, making it suitable for both experienced and novice electronics designers. Its robust protection features and reliable performance make it a popular choice for audio amplification in portable and consumer electronics devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess