EN
  • EN
  • DE

LTC2932HF#PBF

Part No LTC2932HF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Six Power Supply Monitor
Operating Supply Voltage 1 V ~ 7 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 783152-LTC2932HF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2932
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2932HF#PBF CAD Model

Description

LTC2932HF#PBF - Hex Supply Monitor with Adjustable Reset and Watchdog Timer

The LTC2932HF#PBF is a versatile and highly integrated monitoring solution designed by Linear Technology, aimed at ensuring the reliability and stability of multi-supply systems. This advanced hex supply monitor is capable of tracking up to six supply voltages, making it an ideal choice for complex electronic systems that require constant supervision over multiple power rails.

One of the key features of the LTC2932HF#PBF is its adjustable reset and watchdog timer functionality. These features provide an additional layer of protection for system processors and controllers, ensuring that they operate within their specified voltage thresholds and timing requirements. The reset threshold levels are user-configurable, allowing for a high degree of flexibility to match specific system needs.

The device is housed in a robust 16-lead 4mm × 3mm DFN package, which is suitable for space-constrained applications while offering excellent thermal performance. The LTC2932HF#PBF operates over a wide temperature range, making it reliable for use in various environments, from commercial to industrial settings.

With a low quiescent current, the LTC2932HF#PBF is an energy-efficient choice for battery-powered and energy-sensitive applications. It also includes an undervoltage lockout feature, which ensures that the monitor itself does not operate until the supply voltage reaches a safe level, thereby preventing false monitoring during power-up or brownout conditions.

Additional features include an individual output for each monitored supply, a manual reset input, and a 1.5% threshold accuracy over the entire temperature range. These characteristics underscore the LTC2932HF#PBF's precision and reliability in mission-critical applications such as servers, networking equipment, and industrial systems.

Overall, the LTC2932HF#PBF from Linear Technology is a comprehensive solution for designers who require a high degree of supply voltage supervision and system reliability. Its combination of hex supply monitoring, adjustable reset thresholds, and watchdog timer integration makes it a valuable component in maintaining system integrity and preventing costly downtime.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Need more? Email Us
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess