EN
  • EN
  • DE

MAX503ENG

Part No MAX503ENG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 5V, Low-Power, Parallel-Input, Voltage-Output, 10-Bit DAC | IC DAC 10BIT V-OUT 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Resolution 10
Number of D/A Converters 1
Settling Time 25μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX503
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214039-MAX503ENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX503ENG CAD Model

Description

The MAX503ENG is a high-quality precision voltage reference component from Maxim Integrated, designed for applications requiring a stable and accurate voltage reference. This device is part of Maxim's series of low-dropout, micropower voltage references that provide a fixed voltage output from an unregulated input supply. The MAX503ENG stands out for its low noise and low temperature coefficient, making it an excellent choice for precision data converters, portable instrumentation, and industrial process control systems.

Key Features

  • Accuracy: The MAX503ENG offers an initial accuracy of ±0.2% and remains highly precise over time and temperature variations.
  • Temperature Coefficient: With a low temperature coefficient, typically 20ppm/°C, this component ensures consistent performance across a wide temperature range.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows it to function correctly even with minimal input-to-output differential.
  • Low Power Consumption: The MAX503ENG is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Stable with Capacitive Loads: This voltage reference can drive capacitive loads, which is beneficial in applications where output buffering is required.

Applications

The MAX503ENG is versatile and can be used in a variety of applications such as:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Portable instrumentation and battery-powered devices
  • Industrial process control systems
  • Precision current sources
  • Hard disk drives

Package and Availability

The MAX503ENG is offered in an 8-pin DIP (Dual In-line Package) which is easy to integrate into various circuit designs. Its robust packaging ensures reliable operation even in harsh environments. For detailed specifications, availability, and pricing information, customers can visit Maxim Integrated's official website or contact authorized distributors.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess