EN
  • EN
  • DE

L78M08ACDT-TR

Part No L78M08ACDT-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 8V 0.5A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 8V
Output Current 500mA
Operating Supply Current 6mA
PSRR 56dB (120Hz)
Control Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 1051374-L78M08ACDT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M08ACDT-TR CAD Model

Description

Product Overview: L78M08ACDT-TR by STMicroelectronics

The L78M08ACDT-TR is a robust linear voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This regulator is part of STMicroelectronics' L78M series and is specifically engineered to deliver a fixed output voltage of 8V with an output current capability of up to 500mA. The device's high precision and stability make it an ideal choice for providing power in a wide range of electronic applications.

Key Features

  • Output Voltage: 8V fixed output ensures a stable voltage supply for consistent performance.
  • Output Current: Capable of delivering up to 500mA, suitable for a variety of low-power applications.
  • Thermal Overload Protection: The built-in thermal shutdown feature prevents damage from overheating, enhancing the longevity and reliability of the regulator.
  • Short Circuit Protection: Offers protection against short circuits, ensuring the safety of the device and the connected components.
  • SO-8 Package: The small outline package allows for efficient use of board space, making it ideal for compact electronic designs.

Applications

The L78M08ACDT-TR is versatile and can be employed in a multitude of applications. It is particularly well-suited for use in:

  • Consumer electronics such as audio and video equipment
  • Embedded systems and microcontroller circuits
  • Power supplies for sensors and analog circuits
  • Automotive applications where stable voltage is crucial

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the L78M08ACDT-TR is no exception. This voltage regulator is designed to meet rigorous industry standards, ensuring high reliability and performance under various operating conditions. With its built-in protection features, the L78M08ACDT-TR is engineered to provide a dependable power source for your electronic devices.

Easy Integration

Thanks to its industry-standard SO-8 package, the L78M08ACDT-TR can be easily integrated into existing designs without the need for significant layout changes. This makes it a convenient drop-in replacement for similar regulators, simplifying the design process and accelerating time-to-market for products.

Whether you're developing power management solutions for consumer electronics or industrial systems, the L78M08ACDT-TR from STMicroelectronics offers the performance, reliability, and ease of use that engineers need to create efficient and stable power supplies.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5511 $57.8655
260+ $0.4522 $117.5720
400+ $0.4381 $175.2400
545+ $0.4239 $231.0255
705+ $0.4098 $288.9090
945+ $0.3674 $347.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,770 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess