EN
  • EN
  • DE

TDA3843/V3

Part No TDA3843/V3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361941-TDA3843/V3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA3843/V3 CAD Model

Description

The TDA3843/V3 is a cutting-edge integrated circuit (IC) brought to you by NXP Semiconductors, a leader in the electronics industry. This high-performance IC is designed to meet the rigorous demands of modern electronic applications, providing a reliable and efficient solution for a wide range of uses.

Key Features

  • High Integration: The TDA3843/V3 integrates multiple functions into a single chip, reducing the need for external components and simplifying the design process for electronic systems.
  • Advanced Technology: Utilizing the latest semiconductor technology, this IC offers improved performance, including faster processing speeds, higher accuracy, and lower power consumption.
  • Robust Design: Built to withstand harsh environments, the TDA3843/V3 is designed with durability in mind, ensuring long-term reliability for critical applications.
  • Energy Efficiency: With an emphasis on power conservation, this IC is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.

Applications

The versatility of the TDA3843/V3 makes it suitable for a diverse array of applications, including but not limited to:

  • Communication systems
  • Audio and video equipment
  • Automotive electronics
  • Home automation and smart devices
  • Industrial control systems

Technical Specifications

The TDA3843/V3 boasts a comprehensive set of technical specifications that ensure its adaptability and performance in various applications:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package Type: Provided in a user-friendly package, details available in the datasheet
  • Quality and Reliability: Meets NXP's stringent quality and reliability standards

For detailed technical specifications, please refer to the official NXP datasheet for the TDA3843/V3.

Support and Resources

NXP provides extensive support and resources for the TDA3843/V3, including technical documentation, application notes, and design tools. Customers can access these resources through the NXP website or by contacting NXP's customer support team for assistance with product integration and optimization.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess