EN
  • EN
  • DE

L78M10ABDT

Part No L78M10ABDT
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description PRECISION 500mA REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1194587-L78M10ABDT
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L78M10ABDT CAD Model

Description

Introducing the L78M10ABDT Voltage Regulator by STMicroelectronics

The L78M10ABDT is a robust positive voltage regulator designed by the renowned semiconductor manufacturer, STMicroelectronics. This component is part of their L78M series, which is known for its high-efficiency linear voltage regulation. The L78M10ABDT specifically delivers a fixed output voltage of 10V, making it an ideal choice for a wide range of electronic applications where a stable voltage is crucial for performance.

Key Features

  • Output Voltage: The L78M10ABDT provides a precise 10V output, essential for sensitive electronics that require consistent power for optimal operation.
  • Current Output: With the ability to deliver up to 500mA of current, this voltage regulator can power a variety of circuits without the need for an additional pass transistor.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator if the internal temperature crosses a critical threshold, thereby preventing damage to the regulator and the circuit it powers.
  • Short Circuit Protection: The L78M10ABDT also features short circuit protection, which ensures the longevity of both the regulator and the connected components by preventing excessive current flow in the event of a fault.
  • Output Transition SOA Protection: This protection feature guarantees safe operating area conditions for the output transistors, making the device more resilient to dynamic load variations and input voltage spikes.

Applications

The L78M10ABDT is versatile and can be used in a multitude of applications. It is particularly suited for fixed voltage regulation in consumer electronics, computer systems, instrumentation, and other embedded systems. Its reliability and stability make it a preferred choice for maintaining a steady 10V in complex circuits.

Package and Quality

Encased in a TO-252 (DPAK) package, the L78M10ABDT is designed for surface-mount technology, allowing for efficient heat dissipation and space-saving on PCBs. STMicroelectronics ensures that each component meets rigorous quality standards, providing engineers with a dependable solution for their power supply needs.

Whether you are designing a new electronic product or looking for a replacement voltage regulator, the L78M10ABDT from STMicroelectronics offers the performance, durability, and reliability necessary for a wide array of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1625 $100.7500
955+ $0.1574 $150.3170
1,315+ $0.1523 $200.2745
1,700+ $0.1473 $250.4100
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,420 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess