EN
  • EN
  • DE

MAX742EWP

Part No MAX742EWP
Manufacturer Maxim Integrated
Description Switch-Mode Regulator with +5V to ±12V or ±15V Dual Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214907-MAX742EWP
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX742EWP CAD Model

Description

Introducing the MAX742EWP from Maxim Integrated

The MAX742EWP is a state-of-the-art switching regulator from Maxim Integrated, a company renowned for its innovative and reliable power management solutions. This regulator is designed to deliver high-performance voltage regulation with outstanding efficiency, making it an ideal choice for a wide range of applications.

At the heart of the MAX742EWP is an advanced PWM (Pulse Width Modulation) controller that ensures stable output voltage by adjusting the duty cycle of the switching transistor. This technique allows for efficient power conversion and minimizes heat generation, which is crucial for maintaining the longevity and reliability of both the regulator and the overall system it powers.

The MAX742EWP operates over a wide input voltage range, accommodating various power sources and making it versatile for use in multiple scenarios. Whether you're designing a portable device running on battery power or a stationary application connected to a stable power supply, this regulator can adapt to your needs.

One of the key features of the MAX742EWP is its ability to provide a fixed output voltage, which is essential for powering sensitive electronic components that require a steady supply. This fixed output ensures that your devices operate consistently and perform at their best, free from the issues that can arise from voltage fluctuations.

Furthermore, the MAX742EWP offers built-in protection features such as over-temperature and over-current protection. These safeguards help to prevent damage to your application in the event of abnormal operating conditions, contributing to the overall durability and safety of your product.

With its compact size, the MAX742EWP is an excellent choice for space-constrained applications. Its small footprint allows for more efficient use of PCB (Printed Circuit Board) real estate, enabling designers to create more streamlined and elegant solutions.

In summary, the MAX742EWP from Maxim Integrated is a robust, efficient, and reliable switching regulator that offers the performance and features necessary for today's demanding electronic applications. Its versatility, coupled with protection mechanisms, ensures that it can meet the needs of a broad array of designs, delivering the quality and dependability that Maxim Integrated is known for.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess