EN
  • EN
  • DE

L7905CD2T

Part No L7905CD2T
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description NEGATIVE VOLTAGE REGULATORS | IC REG LINEAR -5V 1.5A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Configuration Negative
Output Type Fixed
Voltage - Input (Maximum) -35V
Min/Fixed Output Voltage -5V
Maximum Dropout Voltage 1.4V at 1A
Output Current 1.5A
Current - Quiescent (Iq) 3mA
PSRR 60dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK
Family Part Number L7905
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1194610-L7905CD2T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian L7905CD2T CAD Model

Description

STMicroelectronics L7905CD2T Voltage Regulator

The L7905CD2T from STMicroelectronics is a robust, fixed-output voltage regulator designed to deliver a stable -5V output. As part of the L79 series, this negative voltage regulator is highly reliable and is specifically engineered to maintain a consistent voltage level, making it an ideal choice for a wide range of electronic applications that require a steady -5V power supply.

The device comes in a TO-263 (D2PAK) surface-mount package, which is suitable for automated assembly processes and helps in saving board space. This package is known for its excellent power dissipation characteristics, allowing the L7905CD2T to maintain optimal performance even under varying load conditions and temperatures.

With an output current capability of up to 1.5A, the L7905CD2T can cater to moderate power requirements in electronic circuits. It boasts a low dropout voltage, ensuring efficient operation with minimal input-output voltage differential, and thus, reduces power loss. The regulator is designed with thermal overload protection, which safeguards the device from damage due to excessive power dissipation. Additionally, the presence of short-circuit protection ensures the longevity of both the regulator and the circuit it is part of, by preventing damage due to accidental short circuits.

The L7905CD2T offers excellent line and load regulation characteristics, which means that variations in the input voltage or changes in the load current have minimal impact on the output voltage. This stability is crucial for sensitive electronic components that demand a consistent power supply for proper functioning.

It is also characterized by a low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is a priority. This feature contributes to the extended battery life of portable devices.

In summary, the L7905CD2T from STMicroelectronics is a dependable and efficient solution for applications requiring a stable -5V supply. With its robust protection features, good thermal performance, and space-saving package, it's a top choice for designers looking for a negative voltage regulator that combines reliability with practicality.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5201 $52.0100
235+ $0.4267 $100.2745
365+ $0.4134 $150.8910
500+ $0.4000 $200.0000
650+ $0.3867 $251.3550
870+ $0.3467 $301.6290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,399 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess