Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Switching Regulator IC Output
Manufacturer STMicroelectronics
Package Reel - TR
Family Name L7980
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 479-10721-2, 479-10721-2-ND, 479-10721-1, 479-10721-1-ND, 497-10721-6, -497-10721-1, 479-10721-6-ND, 479-10721-6, -497-10721-2, 497-10721-2, 497-10721-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846602-L7980ATR
Ultra Librarian 3D Model Ultra Librarian L7980ATR CAD Model

Description

Introducing the L7980ATR Switching Regulator from STMicroelectronics

The L7980ATR from STMicroelectronics is a state-of-the-art step-down switching regulator that boasts an impressive efficiency and flexibility, designed to meet the demanding needs of modern electronic applications. This high-performance component is ideal for a variety of applications, ranging from consumer electronics to industrial systems, where power efficiency and compact size are critical.

The L7980ATR operates over a wide input voltage range from 4.5 V to 28 V, making it suitable for use with a variety of input sources. This versatility ensures that it can adapt to diverse operating conditions and is compatible with many different types of electronic equipment.

One of the key features of the L7980ATR is its high efficiency, which is achieved through an advanced switching technology that minimizes power loss during operation. This not only helps in reducing heat generation but also extends the life of the product by preventing thermal stress on the components. With a maximum output current of 2 A, this regulator can easily handle a wide range of power requirements.

The L7980ATR also offers a high level of integration, incorporating internal compensation and a fixed frequency oscillator that simplifies the design and reduces external component count. This integration contributes to a more compact and reliable design, which is essential for applications with limited space.

Additionally, the device provides several protection features to ensure the safety and reliability of the end application. These include over-current protection, thermal shutdown, and a power-good flag that offers an early warning for voltage regulation errors, thus safeguarding the system from potential damage.

With its adjustable output voltage, which can be set from 1 V to VIN with external resistors, designers have the flexibility to tailor the L7980ATR to the specific needs of their applications. The switching frequency is also adjustable from 200 kHz to 2 MHz, allowing for optimization between efficiency and component size.

In summary, the L7980ATR from STMicroelectronics is a robust and efficient solution for any design requiring a compact, high-performance step-down regulator. Its wide input voltage range, high efficiency, and advanced protection features make it an excellent choice for a broad array of power management applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to $2.3544
ECAD model for MP38873DL-LF-Z
Texas Instruments
4.5-V to 17-V Input , 12-A Synchronous Step-Down SWIFT Converter | IC REG BUCK ADJ 12A 18VQFN
Lowest to $1.2268
ECAD model for TPS56C215RNNR
Texas Instruments
IC REG BUCK ADJ 1A TO263-7
Lowest to $8.1995
ECAD model for LM2598SX-ADJ
Texas Instruments
TPS62095 4A, High Efficiency Step Down Converter with DCS-Control and Low Profile Solution | IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $0.8443
ECAD model for TPS62095RGTR
Renesas Electronics America
IC REG BUCK ADJUSTABLE 4A 16QFN
Lowest to $8.3359
ECAD model for ISL8014AIRZ-T
STMicroelectronics
IC REG BUCK ADJ 1A 8SOIC
Lowest to $2.9546
ECAD model for L6902D013TR
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to $5.2064
ECAD model for ISL8036IRZ-T
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to $1.6770
ECAD model for L7986TR
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to $0.3711
ECAD model for LMR16030SDDAR

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4088 $57.8112
57+ $1.9765 $112.6605
88+ $1.9148 $168.5024
121+ $1.8529 $224.2009
157+ $1.7912 $281.2184
210+ $1.6059 $337.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,989 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention