EN
  • EN
  • DE

L79L15ACD

Part No L79L15ACD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -15V 100MA 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name L79L15
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876605-L79L15ACD
Ultra Librarian 3D Model Ultra Librarian L79L15ACD CAD Model

Description

STMicroelectronics L79L15ACD Negative Voltage Regulator

The L79L15ACD from STMicroelectronics is a series of fixed-output, three-terminal negative voltage regulators designed for a wide range of applications. These regulators can provide local, on-card regulation, eliminating distribution problems associated with single-point regulation. Each type employs internal current limiting, thermal shutdown, and safe-area compensation, making it essentially indestructible.

Key Features

  • Output Voltage: -15V
  • Output Current: Up to 100mA
  • Thermal Overload Protection: Ensures the device remains intact under thermal stress.
  • Short Circuit Protection: Provides robustness and reliability of the regulator under fault conditions.
  • Output Transition SOA Protection: Guarantees safe operation during voltage transitions.
  • Package Type: Available in multiple packages including TO-92, SO-8, and SOT-89, providing flexibility for various design layouts.

Applications

The L79L15ACD negative voltage regulator is ideal for a variety of electronic applications, including:

  • Power supplies for operational amplifiers
  • Instrumentation and control systems
  • Automotive electronics
  • Battery-powered devices
  • Consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the L79L15ACD is no exception. Its robust design ensures a long operational life and consistent performance, which is crucial for maintaining the integrity of sensitive electronic circuits. The device's protection features contribute to the overall durability of the end product, making it a trusted choice for engineers and designers.

With its combination of features, the L79L15ACD is an excellent choice for applications requiring a stable and reliable negative voltage source. STMicroelectronics' focus on innovation and quality makes the L79L15ACD a dependable component for a wide array of electronic devices.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8425 $59.6925
50+ $2.3319 $116.5950
77+ $2.2592 $173.9584
106+ $2.1864 $231.7584
137+ $2.1137 $289.5769
183+ $1.8954 $346.8582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess