EN
  • EN
  • DE

L9733

Part No L9733
Manufacturer STMicroelectronics
Description Octal self configuring Low/High side driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1194697-L9733
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9733 CAD Model

Description

STMicroelectronics Product L9733 Overview

The L9733 from STMicroelectronics is a highly integrated solution tailored for automotive applications. It is an octal low-side driver designed to manage and drive inductive, resistive, or capacitive loads with outstanding performance and reliability. This device is particularly well-suited for controlling non-inductive loads, valves, lamps, or multiple configurations of motors, and it's commonly used in engine management systems and body control modules.

Key Features

  • Voltage Range: The L9733 operates within a wide voltage range, accommodating various automotive battery levels, typically from 5.5V to 40V, which ensures consistent performance under different conditions.
  • Output Current: Each channel of the L9733 can handle a significant amount of current, with the capability to drive loads up to 0.9A.
  • Channel Flexibility: With eight low-side programmable channels, users can configure the device to meet a diverse array of application requirements.
  • Diagnostic Functions: The device includes comprehensive diagnostic features for each channel, such as open-load detection, overcurrent and overtemperature protection, which enhance the safety and reliability of the system.
  • Serial Interface: The inclusion of a serial peripheral interface (SPI) allows for easy control and diagnostics communication with a microcontroller.
  • Protection Features: L9733 is equipped with several protection features including under-voltage shutdown, over-voltage clamp, and load current limitation, ensuring the longevity of the device and the safety of the application.

Applications

The versatility of the L9733 makes it suitable for a broad range of automotive applications. It is particularly adept at handling engine control units (ECUs), body control modules, and other automotive systems that require precise and reliable low-side load driving. Its robust design and comprehensive diagnostic capabilities make it an ideal choice for modern vehicles that demand high levels of performance and safety.

For developers and engineers looking for a reliable low-side driver solution, the L9733 from STMicroelectronics offers a blend of performance, flexibility, and protection that is hard to match in the automotive industry.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6443 $60.3759
31+ $3.8103 $118.1193
47+ $3.6914 $173.4958
65+ $3.5724 $232.2060
84+ $3.4535 $290.0940
112+ $3.0966 $346.8192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess