EN
  • EN
  • DE

L9959SD

Part No L9959SD
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068584-L9959SD
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L9959SD CAD Model

Description

The L9959SD from STMicroelectronics is a sophisticated door actuator driver designed to cater to the automotive industry's demand for reliable and efficient control of vehicle door functions. This integrated circuit is part of STMicroelectronics' extensive portfolio of automotive-grade products, ensuring high-quality performance under the rigorous conditions typical of automotive applications.

Key Features

  • Multiple Output Stages: The L9959SD features dual H-bridge drivers capable of operating two DC motors (or four solenoids) for lock and unlock functions.
  • Advanced Diagnostics: It comes with comprehensive diagnostic capabilities, including open-load detection in ON and OFF state, short-circuit to battery and ground, over-temperature shutdown, and under-voltage shutdown, providing critical feedback for system monitoring and safety.
  • High-Voltage Capability: The device can handle operating voltages up to 28V, making it suitable for a wide range of automotive applications where voltage fluctuations are common.
  • Programmable Current Profile: The L9959SD allows for programmable current sense ratio and time-controlled operation, ensuring precise control over the actuator's movement and force.

Applications

Designed for automotive environments, the L9959SD is ideal for controlling door locks, latches, and other actuators within the vehicle. Its robust design and comprehensive feature set make it an essential component for enhancing vehicle security and convenience.

Technical Specifications

  • Supply Voltage: 6V to 28V
  • Output Current: Up to 6.5A (each H-bridge)
  • Operating Temperature Range: -40°C to 150°C
  • Package: SO-24 (Wide Body)

In conclusion, the L9959SD door actuator driver from STMicroelectronics provides automotive designers with a reliable, high-performance solution for door actuation needs. With its robust construction and advanced features, this driver is engineered to meet the stringent requirements of modern vehicle systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess