EN
  • EN
  • DE
  • IT

L9963

Part No L9963
Manufacturer STMicroelectronics
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 4-14CL 64TQFP / Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer STMicroelectronics
Packaging Tray
Product Status Not For New Designs
Function Battery Monitor
Battery Chemistry Lithium Ion
Number of Cells 4 ~ 14
Fault Protection Over Current
Interface SPI
Mounting Surface Mount
Case / Package 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number L9963
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-L9963
Standard Package 960
Win Source Part Number 1316447-L9963
Ultra Librarian 3D Model Ultra Librarian L9963 CAD Model

Description

STMicroelectronics L9963 - Battery Management System IC

The L9963 from STMicroelectronics is a state-of-the-art battery management system (BMS) integrated circuit designed to ensure the optimal performance, safety, and longevity of modern battery packs, particularly those used in electric vehicles (EVs) and hybrid electric vehicles (HEVs). This advanced chip is an essential component for managing the complex requirements of high-energy-density and high-voltage battery stacks.

Key Features:

  • Precision Measurement: The L9963 is capable of high-accuracy voltage, current, and temperature measurements, enabling precise monitoring of each cell's state within the battery pack.
  • Cell Balancing: With its integrated cell balancing function, the L9963 ensures all cells within the battery pack charge and discharge evenly, thereby maximizing the battery's overall capacity and life.
  • Advanced Diagnostics: The device includes comprehensive diagnostic capabilities to detect and report cell faults, overvoltage, undervoltage, and overtemperature conditions, enhancing the safety of the battery system.
  • Communication Interface: It supports a robust communication interface for data exchange with the main controller, including options such as SPI or CAN bus, facilitating integration into various system architectures.
  • Flexibility and Scalability: The L9963 is designed to be scalable, allowing multiple ICs to be interconnected for managing large battery stacks, making it suitable for a wide range of battery capacities and voltages.
  • Robust Design: The IC is engineered to withstand harsh automotive environments, with a wide operating temperature range and built-in protection features against overcurrent and short circuits.

Applications:

The L9963 is an ideal solution for a variety of applications requiring reliable battery management, including:

  • Electric and hybrid electric vehicles (EVs and HEVs)
  • Energy storage systems (ESS)
  • Industrial and commercial battery-powered equipment

With the L9963, STMicroelectronics continues to push the boundaries of battery management technology, providing a robust and intelligent solution that enhances the performance and safety of battery systems in demanding applications.

You May Also Be Interested in

Diodes Incorporated
IC BATTERY MANAGER MULTI / Battery IC
Lowest to $0.3661
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-4C 24TSSOP
Lowest to $2.0150
Maxim Integrated
IC BATT PWR MGMT / Battery IC
Lowest to $3.5871
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $9.0941
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT / Battery IC
Lowest to $8.0501
Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $13.7454
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess