EN
  • EN
  • DE

L99DZ70XP

Part No L99DZ70XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC DOOR ACTUATOR DRVR POWERSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Door Actuator
Operating Supply Current 7mA
Supply Voltage - Operating 7 V to 28 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 018440-L99DZ70XP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99DZ70XP CAD Model

Description

Introducing the L99DZ70XP - A High-Performance Automotive Driver from STMicroelectronics

The L99DZ70XP is a state-of-the-art automotive driver integrated circuit produced by the renowned semiconductor manufacturer, STMicroelectronics. Designed with precision and robustness in mind, this versatile chip is engineered to meet the rigorous demands of modern automotive applications. The L99DZ70XP is an ideal solution for managing a wide range of driving functions within vehicles, making it an indispensable component for automotive developers and manufacturers.

Key Features of the L99DZ70XP

  • Multiple Output Channels: The device boasts an array of output channels that cater to various loads, including DC motors, resistive loads, and LEDs. This versatility ensures that the L99DZ70XP can handle a diverse set of applications within the vehicle.
  • Integrated Diagnostics: With built-in diagnostic capabilities, the L99DZ70XP can monitor its own performance and the status of connected loads. This feature is essential for maintaining the reliability and safety of automotive systems.
  • High Voltage Capability: The chip is designed to operate efficiently under high voltage conditions, which is a critical aspect of automotive power management. It ensures stable performance even under fluctuating power supply scenarios.
  • Protection Mechanisms: The L99DZ70XP includes a range of protection features such as over-temperature protection, load current limitation, and over-voltage shutdown. These mechanisms safeguard the IC and connected components from potential damage caused by abnormal operating conditions.

Applications of the L99DZ70XP

The L99DZ70XP is adept at managing a variety of automotive functions such as:

  • Control of small DC motors for mirror adjustment, headlamp leveling, and grill shutter actuation.
  • Driving resistive loads such as heating elements.
  • Powering LED arrays for lighting applications.

With its robust design and comprehensive feature set, the L99DZ70XP from STMicroelectronics is a powerful and reliable driver IC that enhances the performance and safety of automotive systems. Its integration into vehicle designs not only simplifies the control of various loads but also contributes to the overall efficiency and longevity of the automotive electrical system.

For developers and manufacturers in the automotive industry, the L99DZ70XP represents a flexible and dependable solution that ensures the seamless operation of critical vehicle functions.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2242 $50.6904
29+ $3.4661 $100.5169
45+ $3.3577 $151.0965
62+ $3.2494 $201.4628
80+ $3.1411 $251.2880
107+ $2.8162 $301.3334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess