EN
  • EN
  • DE

L99SM81VQ6TR

Part No L99SM81VQ6TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description STEPPER MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000135-L99SM81VQ6TR
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Packaging Tape & Reel (TR)
Technology Power MOSFET
Applications Automotive
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 40-TFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian L99SM81VQ6TR CAD Model

Description

STMicroelectronics Product L99SM81VQ6TR Overview

The L99SM81VQ6TR is a sophisticated automotive motor driver integrated circuit (IC) designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance motor driver is specifically engineered to meet the stringent requirements of modern automotive applications, providing a compact and efficient solution for controlling brushed DC motors.

The L99SM81VQ6TR is part of STMicroelectronics' extensive range of motor drivers that offer advanced features and functionalities. With its robust design, it is capable of driving motors with a supply voltage up to 28V, making it suitable for a wide range of automotive applications, including but not limited to, window lifters, seat adjusters, and HVAC blowers.

This motor driver IC integrates multiple protection features to ensure the safety and reliability of the automotive systems it is used in. These protections include overcurrent, overtemperature, and undervoltage lockout, which safeguard the IC and the motor from potential damage caused by abnormal operating conditions. Additionally, the L99SM81VQ6TR is equipped with diagnostic functions that provide feedback on the status of the motor and the driver, enabling advanced control and monitoring capabilities.

The L99SM81VQ6TR comes in a compact 7x7 mm QFN package, which is ideal for space-constrained applications. It supports a broad temperature range, ensuring reliable operation under various environmental conditions commonly encountered in automotive settings. Furthermore, the IC is designed with a low RDS(on), which minimizes power losses and enhances overall system efficiency.

As with all STMicroelectronics products, the L99SM81VQ6TR complies with the industry's highest quality standards, including qualification for automotive use as per the AEC-Q100 standard. This commitment to quality and performance makes the L99SM81VQ6TR a trusted choice for automotive manufacturers and system integrators looking to develop advanced and reliable motor control systems.

You May Also Be Interested in

Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6820 $51.5480
34+ $3.0212 $102.7208
52+ $2.9268 $152.1936
71+ $2.8324 $201.1004
92+ $2.7379 $251.8868
123+ $2.4547 $301.9281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess