EN
  • EN
  • DE

LAN8710AIQZK

Part No LAN8710AIQZK
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068722-LAN8710AIQZK
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LAN8710AIQZK CAD Model

Description

The LAN8710AIQZK from STMicroelectronics is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet physical layer (PHY) transceiver compliant with the IEEE 802.3-2005 standards. It is designed for embedded systems that require network connectivity, offering a reliable and cost-effective solution for Ethernet interface needs.

Key Features

  • Interface Flexibility: The device supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) for versatile connection with MAC (Media Access Control) controllers.
  • Energy Efficient: Incorporating energy-efficient Ethernet (EEE) capabilities, the LAN8710AIQZK reduces power consumption during periods of low data activity, making it ideal for power-sensitive applications.
  • Auto-MDIX: This feature allows the use of direct or crossover LAN cables automatically, simplifying network installation and maintenance.
  • HP Auto-MDIX: The PHY supports HP Auto-MDIX to adjust for straight-through or crossover cables dynamically.
  • Small Form Factor: The compact QFN-32 package saves board space, which is crucial for space-constrained applications.
  • Robustness: The device is designed to withstand harsh industrial environments, featuring a wide temperature range and built-in protection against electrostatic discharge (ESD).

Applications

The LAN8710AIQZK is suitable for a wide array of applications, including:

  • Embedded web servers
  • Home and Industrial automation
  • Networked communication devices
  • Point of Sale (PoS) terminals
  • Networked printers and scanners
  • Security systems

Technical Specifications

The transceiver operates with a single 3.3V power supply and features an integrated voltage regulator, allowing for single supply operation. It also supports loopback modes for diagnostics and has built-in LED indicators for link and activity status.

With its robust feature set and compliance with industrial standards, the LAN8710AIQZK Ethernet PHY is an excellent choice for designers looking to integrate network connectivity into their products with minimal design effort and maximum efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess