EN
  • EN
  • DE

LD1084D2T33

Part No LD1084D2T33
Manufacturer STMicroelectronics
Description 5A LOW DROP POSITIVE VOLTAGE REGULATOR ADJUSTABLE AND FIXED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1195747-LD1084D2T33
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LD1084D2T33 CAD Model

Description

The LD1084D2T33 is a robust, high-performance low-dropout voltage regulator designed by STMicroelectronics, a leader in semiconductor solutions. This regulator is specifically engineered to maintain a stable 3.3V output voltage, making it an ideal choice for sensitive electronic applications requiring a consistent power supply.

Key Features

  • Output Voltage: The device provides a precise 3.3V output, which is critical for powering microcontrollers, sensors, and other digital ICs that require a stable voltage level.
  • High Current Capability: With an ability to deliver up to 5A of continuous output current, the LD1084D2T33 is suitable for high-power applications.
  • Low Dropout Voltage: The low dropout design ensures efficient operation even when the input voltage is close to the output voltage, enhancing battery life in portable devices.
  • Adjustable Output: While the regulator is optimized for a 3.3V output, it also offers the flexibility to adjust the voltage from 1.25V to 13.8V using external resistors, catering to a wider range of applications.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring reliable performance under varying operating conditions.
  • Current Limiting: In-built current limiting functionality safeguards the device and the load from damage due to excessive current.

Applications

The LD1084D2T33 is suitable for a diverse array of applications, including:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Microprocessor supplies
  • Low-voltage logic supplies
  • Post-regulation for switching supplies

Package and Quality

The device comes in a TO-220 package, known for its durability and ease of mounting on printed circuit boards. STMicroelectronics ensures high-quality standards, with the LD1084D2T33 being no exception. It is designed for long-term reliability in a wide range of industrial and commercial products.

For detailed technical specifications, application notes, and datasheets, visit the STMicroelectronics website or contact an authorized distributor.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess