EN
  • EN
  • DE

LD1117D33TRSOP8

Part No LD1117D33TRSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 989348-LD1117D33TRSOP8
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117D33TRSOP8 CAD Model

Description

STMicroelectronics LD1117D33TRSOP8 Voltage Regulator

The LD1117D33TRSOP8 is a high-performance, low-dropout linear voltage regulator from STMicroelectronics, a leader in semiconductor solutions. This regulator is designed to provide a stable 3.3V output voltage with a maximum output current of 800mA, making it an ideal choice for a wide variety of applications that require a reliable power source.

Encased in a compact SOP-8 package, the LD1117D33TRSOP8 offers an efficient solution for space-constrained designs. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, which is particularly useful for battery-powered devices where maximizing battery life is crucial.

The device features a wide input voltage range from 2.6V to 15V, giving designers the flexibility to use it in systems with varying supply voltages. This versatility makes the LD1117D33TRSOP8 suitable for a diverse range of applications, including consumer electronics, portable devices, and industrial equipment.

With built-in protection features, the LD1117D33TRSOP8 ensures safe operation under abnormal conditions. It includes overcurrent protection, which prevents the regulator from damage in the event of a short circuit or excessive load, and thermal shutdown, which protects the device from overheating. These safeguards contribute to the longevity and reliability of the regulator and the overall system.

The LD1117D33TRSOP8 also boasts a low quiescent current, which is beneficial for battery-operated devices as it minimizes power consumption when the device is in standby mode. Additionally, the regulator offers excellent line and load regulation, ensuring a stable output voltage even with fluctuations in input voltage or variations in load.

For engineers and designers looking for a dependable voltage regulator that combines performance, compactness, and protection, the LD1117D33TRSOP8 from STMicroelectronics is an outstanding choice. Its technical features and robust design make it a go-to component for a multitude of power management applications.

You May Also Be Interested in

Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Murata Electronics North America
Lowest to $0.1305
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lumileds
Lowest to $2.6115
Lite-On Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4343 $58.6305
325+ $0.3569 $115.9925
505+ $0.3453 $174.3765
690+ $0.3350 $231.1500
895+ $0.3234 $289.4430
1,200+ $0.2899 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154,333 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess