EN
  • EN
  • DE

LD1117D50TR

Part No LD1117D50TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 5V 1.3A 8-Pin SO N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1 %
Mounting SMD (SMT)
Case / Package SO
Dropout Voltage 1.1 V
Input Bias Current 5 mA
Max Input Voltage 15 V
Maximum Operating Temperature 150 °C
Max Output Current 1.3 A
Max Power Dissipation 12 W
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Outputs 1
Output Current 950 mA
Output Type Fixed
Output Voltage 5 V
Packaging Tape & Reel
Polarity Positive
Quiescent Current 10 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 987781-LD1117D50TR
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LD1117D50TR CAD Model

Description

STMicroelectronics LD1117D50TR Voltage Regulator

The LD1117D50TR from STMicroelectronics is a robust and reliable low-dropout voltage regulator designed to deliver a fixed output voltage of 5V with a maximum output current of 800mA. As a member of the LD1117 series, this device is engineered to maintain a consistent voltage level, making it an ideal choice for sensitive electronic applications that require a stable power supply.

Key Features

  • Low Dropout Voltage: The LD1117D50TR boasts a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus improving overall system efficiency.
  • High Output Current: With the ability to deliver up to 800mA of output current, this voltage regulator can power a wide range of devices, from simple low-power circuits to more demanding applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating, ensuring long-term reliability and stability.
  • Short Circuit Protection: In the event of a short circuit, the LD1117D50TR automatically shuts down, preventing harm to the regulator and the connected load.
  • Low Ground Current: The device's low ground current contributes to its high efficiency, making it suitable for battery-powered applications where power conservation is critical.

Applications

The LD1117D50TR is versatile and can be used in a variety of electronic circuits. Its applications include:

  • Consumer Electronics
  • Computer Systems
  • Telecommunication Devices
  • Portable Equipment
  • Industrial Controls

Package and Quality

Encased in a surface-mount DPAK package, the LD1117D50TR is designed for compact PCB layouts and is easy to integrate into a wide array of designs. STMicroelectronics is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you're designing a sophisticated microcontroller-based system or simply need a reliable power source for your electronic devices, the LD1117D50TR voltage regulator is an excellent choice that combines performance, protection features, and efficiency.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess