EN
  • EN
  • DE

LD1117DT12TR

Part No LD1117DT12TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V 1.3A 3-Pin(2+Tab) DPAK T/R / IC REG LDO 1.2V 0.8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.2V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 5mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 1.2V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package D-Pak
Win Source Part Number 002410-LD1117DT12TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LD1117
Introduction Date January 04, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LD1117DT12TR CAD Model

Description

The LD1117DT12TR from STMicroelectronics is a versatile and reliable low drop voltage regulator designed to provide a fixed 1.2V output voltage with a maximum output current of 800mA. This high-performance component is an ideal choice for a wide range of applications, including but not limited to consumer electronics, computer peripherals, and industrial equipment.

Key Features

  • Output Voltage: Fixed at 1.2V, providing a stable power supply for sensitive electronics.
  • Output Current: Capable of delivering up to 800mA, making it suitable for moderate to high power applications.
  • Low Dropout: The low dropout voltage allows the regulator to operate efficiently, even with a minimal difference between the input and output voltages.
  • Thermal Overload Protection: Built-in thermal shutdown prevents damage from overheating, enhancing the longevity and reliability of the device.
  • Short Circuit Protection: Offers robust protection against short-circuit conditions, safeguarding the regulator and connected components.
  • Adjustable Versions: While this particular model provides a fixed output, the LD1117 series also includes adjustable versions for custom voltage requirements.

Applications

The LD1117DT12TR is designed for use in a variety of applications that require a regulated 1.2V power supply. It is particularly useful in:

  • Power management for motherboards and graphic cards.
  • Battery-powered devices where efficiency is crucial.
  • Post-regulation for switching power supplies.
  • Portable consumer devices such as cameras and MP3 players.
  • Industrial and automotive applications where a stable voltage is necessary.

Package and Quality Assurance

The LD1117DT12TR is available in a DPAK (TO-252) surface-mount package, which is suitable for automated assembly processes and occupies minimal board space. STMicroelectronics ensures high-quality standards, with each component undergoing rigorous testing to guarantee performance and reliability.

You May Also Be Interested in

Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1908 $50.5620
640+ $0.1566 $100.2240
990+ $0.1517 $150.1830
1,365+ $0.1468 $200.3820
1,765+ $0.1419 $250.4535
2,360+ $0.1272 $300.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,120 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess