EN
  • EN
  • DE

LD1117S25TR

Part No LD1117S25TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 1.1V @ 800mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 018511-LD1117S25TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LD1117S25TR CAD Model

Description

STMicroelectronics LD1117S25TR Voltage Regulator

The LD1117S25TR from STMicroelectronics is a robust low drop voltage regulator capable of providing up to 800 mA of output current. This product is designed to provide a stable 2.5V output voltage with a minimal voltage drop, making it an ideal choice for a wide range of applications, including on-board post-regulation for switching supplies.

Key Features

  • Low Dropout Voltage: The LD1117S25TR boasts a low dropout voltage of typically 1.2V at up to 800mA load, ensuring efficient operation even under conditions of varying input voltage and load.
  • Output Current up to 800 mA: This voltage regulator is capable of sourcing up to 800 mA, making it suitable for high current applications.
  • Fixed Output Voltage: It provides a fixed output voltage of 2.5V, which is precise and stable, ensuring reliable operation for sensitive electronic circuits.
  • Adjustable Versions: While this model provides a fixed output, the LD1117 series also includes adjustable versions for a custom voltage output.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the output if the temperature exceeds the maximum safe operating limits, thereby protecting the device from damage.
  • Short Circuit Protection: The LD1117S25TR also features short circuit protection, enhancing the reliability and longevity of both the regulator and the powered device.
  • Low Ground Current: Its low ground current characteristic makes it an excellent choice for battery-powered applications where extending battery life is crucial.
  • SOT-223 Package: Encased in a SOT-223 package, it is not only compact but also easy to handle in high-volume manufacturing.

Applications

The LD1117S25TR is versatile and can be used in various electronic applications, such as:

  • Portable devices
  • Microcontroller power supply
  • Peripheral drivers
  • PC add-on cards

With its combination of features, the LD1117S25TR is a reliable choice for designers looking for a voltage regulator that offers both performance and protection for their sensitive electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1954 $50.8040
625+ $0.1603 $100.1875
970+ $0.1553 $150.6410
1,335+ $0.1503 $200.6505
1,725+ $0.1453 $250.6425
2,305+ $0.1303 $300.3415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,300 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess